EN
  • EN
  • DE

SM320C32PCMA40

Part No SM320C32PCMA40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1092749-SM320C32PCMA40
Ultra Librarian 3D Model Ultra Librarian SM320C32PCMA40 CAD Model

Description

The SM320C32PCMA40 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This DSP is part of the SM320 series, which is designed to cater to the demanding needs of high-speed numeric processing applications. The SM320C32PCMA40 is ideal for a wide range of applications including telecommunications, audio processing, industrial control systems, and advanced consumer electronics.

Key Features

  • High-Speed Performance: With a 40 MHz clock rate, the SM320C32PCMA40 delivers robust processing power, enabling high-throughput data processing for complex algorithms and applications.
  • Advanced Architecture: The device features a modified Harvard architecture that separates program and data spaces, allowing simultaneous access to both memory types and thus improving performance.
  • Integrated Memory: It includes on-chip memory, reducing the need for external memory components and simplifying system design.
  • Precision: The SM320C32PCMA40 supports 32-bit fixed-point arithmetic, ensuring high precision in computational tasks, which is crucial for applications requiring accurate numerical processing.
  • Peripheral Support: The DSP comes equipped with a variety of peripherals, including serial ports and timers, facilitating easy integration with other system components and peripherals.
  • Low Power Consumption: Designed with power efficiency in mind, the SM320C32PCMA40 is suitable for applications where power conservation is a priority.

Applications

The versatility of the SM320C32PCMA40 allows it to be used in a multitude of applications. In the telecommunications domain, it can be utilized for signal processing tasks such as modulation/demodulation, encoding/decoding, and error correction. In audio processing, it is capable of handling complex algorithms for sound enhancement and noise reduction. For industrial control systems, the DSP's precision and speed enable real-time control and monitoring. Consumer electronics benefit from its processing power in applications such as digital media players and advanced audio systems.

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality and reliability. The SM320C32PCMA40 is manufactured to meet stringent industry standards, ensuring long-term performance and stability in a variety of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess