EN
  • EN
  • DE

SERDESUB-16USB/NOPB

Part No SERDESUB-16USB/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Interface
Function Serializer, Deserializer (SerDes)
Embedded No
Utilized IC / Part DS90UB901Q
Primary Attributes Bidirectional Control with I²C Support
Supplied Contents Board(s), Cable(s)
Base Product Number SERDESUB-16
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1284375-SERDESUB-16USB/NOPB
Ultra Librarian 3D Model Ultra Librarian SERDESUB-16USB/NOPB CAD Model

Description

Product Overview: SERDESUB-16USB/NOPB

The SERDESUB-16USB/NOPB is a high-performance, USB-compliant serial interface device designed and manufactured by Texas Instruments. This robust product offers a seamless solution for applications requiring efficient data serialization and deserialization with USB connectivity. The SERDESUB-16USB/NOPB is an ideal choice for developers and engineers looking for a reliable component that can handle high-speed data transmission with ease.

Key Features

  • USB Compliance: The device is fully compliant with USB 2.0 specifications, ensuring compatibility with a wide range of USB-enabled devices and systems.
  • High-Speed Data Transfer: With its advanced serial interface technology, the SERDESUB-16USB/NOPB is capable of handling high-speed data transfers, making it suitable for data-intensive applications.
  • Robust Serialization/Deserialization: The product efficiently converts parallel data into serial data and vice versa, which simplifies PCB design and reduces the number of required interconnects.
  • Low Power Consumption: Designed with power efficiency in mind, the SERDESUB-16USB/NOPB helps minimize power usage, making it suitable for portable and battery-powered devices.
  • Compact Form Factor: The device comes in a compact package, allowing for easy integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the SERDESUB-16USB/NOPB makes it an excellent choice for a variety of applications, including:

  • Data Communication Systems
  • High-Speed Data Logging
  • USB Interface Panels
  • Portable Instrumentation
  • Industrial Control Interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SERDESUB-16USB/NOPB is no exception. It is built to meet the highest industry standards, ensuring long-term performance and stability in even the most demanding environments.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design guides, to facilitate the integration of the SERDESUB-16USB/NOPB into their projects. Texas Instruments also provides dedicated technical support to address any questions or issues that may arise during the design and development process.

With its combination of high-speed performance, USB compliance, and Texas Instruments' renowned quality, the SERDESUB-16USB/NOPB stands out as a superior choice for developers seeking a reliable serial interface solution.

You May Also Be Interested in

TDK InvenSense
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess