EN
  • EN
  • DE

SERDES05-40USB/NOPB

Part No SERDES05-40USB/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Serializer, Deserializer (SerDes)
Utilized IC / Part DS99R105, DS99R106
Supplied Contents Board(s), Cable(s)
Other Names SERDES05-40USB,SERDES05-40USB
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 9030.90.6600
Win Source Part Number 1284401-SERDES05-40USB/NOPB
Ultra Librarian 3D Model Ultra Librarian SERDES05-40USB/NOPB CAD Model

Description

Product Overview: SERDES05-40USB/NOPB

The SERDES05-40USB/NOPB is a cutting-edge integrated circuit from Texas Instruments designed for high-speed serial data communication applications. This versatile serializer/deserializer (SerDes) chip is an ideal solution for designers looking to simplify and accelerate the design of USB interfaces, offering a robust feature set for a wide range of industrial and commercial products.

Key Features

  • High-Speed Data Transmission: The SERDES05-40USB/NOPB supports fast data rates, making it suitable for high-performance USB applications that require rapid data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, contributing to the overall energy efficiency of the end product.
  • Reliability: Texas Instruments is known for its commitment to quality, and the SERDES05-40USB/NOPB is built to meet high standards of reliability and performance under various conditions.
  • Compact Footprint: The small package size of the SERDES05-40USB/NOPB makes it an excellent choice for space-constrained applications, allowing designers to maximize functionality in compact devices.
  • Interoperability: This SerDes is designed to be compatible with a broad range of USB standards, ensuring seamless integration into existing and new designs.

Applications

  • USB Interface Modules
  • Data Communication Equipment
  • Industrial Control Systems
  • High-speed Data Acquisition Systems
  • Consumer Electronics

The SERDES05-40USB/NOPB from Texas Instruments is a testament to the company's commitment to providing innovative solutions that address the needs of modern electronic systems. Whether it's used in consumer devices or industrial machinery, this SerDes chip offers a blend of performance, efficiency, and reliability, making it an excellent choice for any developer looking to enhance their USB data communication capabilities.

With its robust feature set and proven technology, the SERDES05-40USB/NOPB is poised to play a pivotal role in the next generation of high-speed data transfer solutions.

You May Also Be Interested in

Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess