EN
  • EN
  • DE

SE555DRG4

Part No SE555DRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description PRECISION TIMERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type 555 Type, Timer/Oscillator (Single)
Frequency 100kHz
Operating Supply Voltage 4.5 V ~ 18 V
Operating Supply Current 10mA
Operating Temperature Range -55°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1247635-SE555DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SE555
Introduction Date May 12, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SE555DRG4 CAD Model

Description

Product Overview: Texas Instruments SE555DRG4 Precision Timer

The SE555DRG4 is a highly versatile and robust integrated circuit precision timer from the esteemed manufacturer Texas Instruments (TI). This device is a part of the 555 family of timers, which are known for their reliability and flexibility in a wide range of electronic applications. The SE555DRG4 is designed to be used in monostable or astable mode, making it suitable for creating precise time delays, oscillation, and as a flip-flop element.

Key Features

  • Supply Voltage Range: The SE555DRG4 operates on a wide supply voltage range from 4.5V to 16V, allowing it to be used in various applications without the need for strict power regulation.
  • Output Drive Capability: Capable of driving up to 200mA, this timer can directly drive loads or can be interfaced with other logic families when used with appropriate external components.
  • Adjustable Duty Cycle: The duty cycle of the output waveform can be adjusted by varying external resistors and capacitors, providing a high degree of control over the timing operations.
  • Temperature Stability: The SE555DRG4 exhibits excellent temperature stability, with a 0.005%/°C change in timing over a temperature range, ensuring reliable performance in fluctuating environmental conditions.
  • Trigger and Reset Inputs: These inputs are designed for easy interfacing and ensure that the timer is responsive to external events for both starting and stopping the timing cycle.

Applications

The versatility of the SE555DRG4 makes it an ideal choice for a variety of applications, including:

  • Precision timing
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Pulse generation
  • Frequency division
  • Alarm systems

As a product of Texas Instruments, the SE555DRG4 is backed by a legacy of quality and innovation. Its robust design and flexible features make it a go-to solution for engineers and hobbyists alike who require a reliable timing solution. Whether you're designing complex industrial timers, consumer electronics, or educational projects, the SE555DRG4 is a solid choice that combines performance with ease of use.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
NEC
TIMER CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7459 $152.9095
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess