EN
  • EN
  • DE
Part No SDBQ
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092066-SDBQ
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDBQ CAD Model

Description

The Texas Instruments SDBQ is a state-of-the-art semiconductor device that exemplifies the latest advancements in microelectronic engineering. This product is designed to cater to a broad spectrum of applications, ranging from consumer electronics to industrial automation systems. With its robust design and high reliability, the SDBQ is an ideal choice for designers looking to integrate a high-performance component into their electronic projects.

Key Features

  • High Precision: The SDBQ series is known for its precise operation, ensuring accurate performance in critical applications.
  • Energy Efficient: Designed with power conservation in mind, this device operates with minimal energy consumption, making it suitable for battery-powered applications.
  • Compact Design: The compact footprint of the SDBQ allows for seamless integration into space-constrained designs without compromising functionality.
  • Durability: Built to withstand harsh environmental conditions, the SDBQ maintains its integrity and performance over a wide temperature range.

Applications

The versatility of the SDBQ makes it an excellent choice for a variety of applications. It is commonly used in:

  • Automotive systems, where reliability and precision are paramount.
  • Portable electronics, where power efficiency extends battery life.
  • Industrial control circuits, where robustness and durability are required.
  • Communication devices, where consistent performance is critical.

Technical Specifications

The SDBQ boasts an impressive set of technical specifications that ensure it meets the rigorous demands of modern electronic devices. These specifications include a wide operating voltage range, high-speed signal processing capabilities, and compatibility with various digital interfaces.

Support and Resources

Texas Instruments provides comprehensive support for the SDBQ, including detailed datasheets, application notes, and design resources. Customers can also access TI's technical support services for assistance with integration, troubleshooting, and optimization of their SDBQ-based systems.

For more information on the SDBQ and to view detailed technical specifications, please visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess