EN
  • EN
  • DE

SCANSTA101SMX

Part No SCANSTA101SMX
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Applications Testing Equipment
Interface IEEE 1149.1
Voltage - Supply 3V ~ 3.6V
Package / Case 49-LFBGA
Supplier Device Package 49-NFBGA (7x7)
Mounting Type Surface Mount
Base Product Number SCANSTA101
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664440-SCANSTA101SMX
Ultra Librarian 3D Model Ultra Librarian SCANSTA101SMX CAD Model

Description

The SCANSTA101SMX, from the renowned semiconductor manufacturer Texas Instruments, is a state-of-the-art multiplexer/demultiplexer switch IC designed to streamline the testing and interfacing of JTAG (Joint Test Action Group) boundary-scan capable devices. This advanced component is part of TI’s broad portfolio of multiplexers that are utilized in various applications, including industrial, communications, and computing systems.

Key Features

  • Efficient Boundary-Scan Architecture: The SCANSTA101SMX is engineered to simplify the boundary-scan testing process, enabling multiple ICs to be tested simultaneously, thereby reducing test time and complexity.
  • High-Speed Operation: This device supports high-speed data transmission, ensuring rapid and reliable communication between devices on a circuit board.
  • Multiple Device Access: It allows for the daisy-chaining of several devices, making it possible to control and test multiple ICs through a single JTAG port.
  • Enhanced Diagnostics: With advanced diagnostic capabilities, the SCANSTA101SMX aids in identifying faults and verifying system functionality, improving overall system reliability.
  • Compact Footprint: Housed in a compact, surface-mount package, this IC saves valuable board space and is suitable for high-density circuit designs.

Applications

  • Industrial automation systems
  • Data communication equipment
  • Telecommunications infrastructure
  • Computing platforms
  • Embedded systems

Technical Specifications

  • Package / Case: 38-TFSOP (0.173", 4.40mm Width)
  • Operating Temperature: -40°C to 85°C
  • Voltage - Supply: 2.3V to 3.6V
  • Mounting Type: Surface Mount

The SCANSTA101SMX is an essential component for engineers and designers looking to enhance the testability and maintenance of their JTAG boundary-scan systems. Its robust feature set and flexible applications make it a versatile choice for a wide array of electronic products.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5631 $53.1262
5+ $21.7954 $108.9770
8+ $21.1143 $168.9144
10+ $20.4332 $204.3320
13+ $19.7521 $256.7773
17+ $17.7088 $301.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess