EN
  • EN
  • DE

SCAN921226HSMX

Part No SCAN921226HSMX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERDES LVDS 10BIT BUS 49-FBGA / 800Mbps Deserializer 1 Input 10 Output 49-NFBGA (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Function Deserializer
Data Rate 800Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 10
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 49-LFBGA
Supplier Device Package 49-NFBGA (7x7)
Base Product Number SCAN92
Standard Package 2,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260980-SCAN921226HSMX
Ultra Librarian 3D Model Ultra Librarian SCAN921226HSMX CAD Model

Description

The SCAN921226HSMX is a versatile and high-performance serializer/deserializer (SerDes) solution designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to meet the rigorous demands of high-speed data transmission across a variety of applications, including automotive safety systems, industrial automation, and video surveillance.

One of the standout features of the SCAN921226HSMX is its ability to serialize 12 bits of parallel data and deserialize it back into parallel format, ensuring data integrity and speed in communication protocols. This makes it an ideal choice for systems that require fast and reliable data processing capabilities.

Key Features:

  • High-Speed Operation: The device supports high data rates, making it suitable for applications that require rapid data transfer.
  • Low Power Consumption: It is designed to operate with minimal power draw, which is critical for battery-powered or energy-sensitive systems.
  • Robust Error Detection: The SCAN921226HSMX incorporates robust error detection features, including a parity bit for error checking, ensuring data accuracy and system reliability.
  • Flexible Interface: The device offers a flexible parallel interface, which allows for easy integration with a wide range of microcontrollers and digital signal processors.

Additionally, the SCAN921226HSMX is designed with industrial-grade robustness, providing reliable operation under challenging environmental conditions. Its small form factor package enables compact PCB designs, which is beneficial for space-constrained applications.

Applications:

  • Automotive safety and infotainment systems
  • Industrial automation control systems
  • High-definition video transmission and processing
  • Medical imaging equipment

In summary, the SCAN921226HSMX from Texas Instruments is a powerful SerDes solution that offers high-speed data transmission, low power consumption, and reliable performance. Its adaptability and robustness make it an excellent choice for a broad range of high-speed data communication applications.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess