EN
  • EN
  • DE

SCAN921025HSMX/NOPB

Part No SCAN921025HSMX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERDES LVDS 10BIT BUS 49FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 800Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 49-BGA (7x7)
Win Source Part Number 1094881-SCAN921025HSMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCAN921025HSMX/NOPB CAD Model

Description

Product Overview: SCAN921025HSMX/NOPB by Texas Instruments

The SCAN921025HSMX/NOPB is a high-performance serializer/deserializer (SerDes) solution from Texas Instruments, designed to facilitate high-speed data communication in a compact form factor. This integrated circuit (IC) is particularly suitable for applications that require high data throughput and signal integrity, such as automotive camera systems, high-definition video interfaces, and industrial data acquisition systems.

Key Features

  • High Data Rate: The device supports a wide range of data rates, making it versatile for various high-speed data transmission requirements.
  • LVDS Interface: Equipped with a Low-Voltage Differential Signaling (LVDS) interface, it ensures robust data transmission with reduced noise and electromagnetic interference.
  • Low Power Consumption: Designed for efficiency, the SCAN921025HSMX/NOPB consumes minimal power, which is critical for battery-powered or energy-sensitive applications.
  • Small Package Size: The compact size of the IC allows for space-saving on printed circuit boards, which is essential for modern, miniaturized electronic devices.
  • Robust Operation: With built-in features for error detection and correction, the device ensures reliable operation even in challenging environments.

Applications

The versatility of the SCAN921025HSMX/NOPB makes it suitable for a wide array of applications. Its high-speed data handling capabilities are ideal for:

  • Automotive infotainment and driver assistance systems
  • High-definition video transmission and processing equipment
  • Industrial control and automation systems
  • Telecommunications infrastructure
  • Medical imaging and diagnostics equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SCAN921025HSMX/NOPB is no exception, as it is manufactured to meet high standards, ensuring performance and longevity in a range of operating conditions. It is available in a lead-free, surface-mount package and is compliant with industry standards for environmental and regulatory requirements.

Ordering Information

The SCAN921025HSMX/NOPB is available for order from Texas Instruments and authorized distributors. For detailed product specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6174 $53.0870
12+ $8.7118 $104.5416
18+ $8.4395 $151.9110
25+ $8.1673 $204.1825
32+ $7.8950 $252.6400
43+ $7.0783 $304.3669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess