EN
  • EN
  • DE

ADUM6411BRSZ

Part No ADUM6411BRSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000990-ADUM6411BRSZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Isolators Digital Isolators
Series iCoupler®
Package Tube
Type General Purpose
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Ultra Librarian 3D Model Ultra Librarian ADUM6411BRSZ CAD Model

Description

ADUM6411BRSZ - Isolated Quad-Channel Digital Isolator

The ADUM6411BRSZ is a cutting-edge digital isolator product from Analog Devices Inc., renowned for its high-performance and reliability in isolating data channels. This component is part of the ADuM641x series, which utilizes Analog Devices' iCoupler® technology to provide robust isolation between input and output sides, ensuring the integrity of data and the safety of sensitive electronics.

The ADUM6411BRSZ offers four independent isolation channels in a bidirectional configuration, making it an ideal choice for applications requiring the isolation of multiple digital signals. Each channel is capable of transmitting data at rates up to 90 Mbps, providing the necessary speed for high-performance digital communication.

This digital isolator comes in a compact 16-lead SOIC package, which is surface-mountable and suitable for space-constrained applications. The small footprint of the ADUM6411BRSZ makes it a practical solution for a variety of industrial, medical, and consumer electronics where board space is at a premium.

The device operates over a wide supply voltage range of 3.0 V to 5.5 V, allowing for flexible integration into different system voltage levels. Moreover, the ADUM6411BRSZ boasts an impressive isolation voltage of 2500 Vrms for 1 minute, providing excellent protection against high voltage transients and enhancing system reliability.

For safety-critical applications, the ADUM6411BRSZ is designed with high electromagnetic compatibility (EMC), featuring low emissions and high immunity to electrical noise. This ensures stable performance even in electrically harsh environments. Additionally, it is compliant with various industry safety standards, including UL, CSA, and VDE certifications, which attest to its safety and quality.

In summary, the ADUM6411BRSZ from Analog Devices Inc. is a robust and flexible solution for isolating digital signals in a wide array of applications. Its high-speed data transfer, compact design, and strong safety features make it an indispensable component for designers looking to maintain signal integrity and protect their systems from electrical hazards.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6437 $70.9311
6+ $19.3999 $116.3994
8+ $18.7937 $150.3496
11+ $18.1874 $200.0614
15+ $17.5812 $263.7180
20+ $15.7625 $315.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,479 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess