EN
  • EN
  • DE

F28M36P63C2ZWTS

Part No F28M36P63C2ZWTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 1MB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 125MHz/150MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 142
Program Memory Size 512KB/1MB
Program Memory Type FLASH
RAM Size 232KB
Supply Voltage 1.14 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 289-LFBGA
Manufacturer Package 289-NFBGA (16x16)
Win Source Part Number 774344-F28M36P63C2ZWTS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name F28M36P63C2
Introduction Date October 01, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M36P63C2ZWTS CAD Model

Description

The F28M36P63C2ZWTS is a state-of-the-art microcontroller unit (MCU) developed by Texas Instruments, specifically engineered for industrial applications that require robust performance and high levels of reliability. This MCU is part of Texas Instruments' C2000™ family, which is renowned for its innovative control-oriented features and integration capabilities.

Key Features

  • High-Performance Processing: At the core of the F28M36P63C2ZWTS is a dual-core architecture, which includes a C28x core and an ARM Cortex-M3 core. This combination allows for simultaneous processing of control algorithms and communication protocols, optimizing the efficiency and responsiveness of the system.
  • Advanced Control Peripherals: The device is equipped with a range of peripherals designed for complex control applications, including high-resolution PWMs, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which enable precise control over connected hardware.
  • Integrated Safety Features: Safety is a critical aspect of industrial applications, and the F28M36P63C2ZWTS includes built-in safety features that comply with industry standards, such as lockstep CPUs, error correction code (ECC) memory, and a safety interrupt controller.
  • Robust Communication: With multiple communication interfaces like CAN, SPI, I2C, and UART, this MCU ensures seamless connectivity and data exchange with other components in a system, enhancing overall communication reliability.
  • Enhanced Memory: The device boasts an ample memory capacity, including flash memory and RAM, facilitating complex program execution and data storage without compromising performance.

Applications

The versatility and high performance of the F28M36P63C2ZWTS make it ideal for a wide range of industrial applications, such as:

  • Motor control and drives
  • Renewable energy systems
  • Power supplies and converters
  • Industrial automation and robotics
  • Automotive control systems

With its integration of dual-core processing, advanced control peripherals, and robust communication interfaces, the F28M36P63C2ZWTS from Texas Instruments represents a comprehensive solution for developers looking to enhance the performance and reliability of their industrial control systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9487 $71.9487
2+ $59.0349 $118.0698
3+ $57.1900 $171.5700
4+ $55.3452 $221.3808
5+ $53.5004 $267.5020
7+ $47.9658 $335.7606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,893 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess