EN
  • EN
  • DE

S29GL032N11TFIV10

Part No S29GL032N11TFIV10
Manufacturer Texas Instruments
Catalog Memory
Description S29GL032N - 3V Page Mode MirrorB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Texas Instruments
Series Automotive, AEC-Q100, GL-N
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 32Mbit
Memory Organization 4M x 8, 2M x 16
Memory Interface CFI
Write Cycle Time - Word, Page 110ns
Access Time 110 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 56-TSOP
Standard Package 72 pcs
Win Source Part Number 662509-S29GL032N11TFIV10
Ultra Librarian 3D Model Ultra Librarian S29GL032N11TFIV10 CAD Model

Description

The S29GL032N11TFIV10 is a high-performance flash memory device from Texas Instruments, renowned for its reliability and versatility in a wide range of applications. This non-volatile memory module offers an excellent solution for storage requirements in various electronic devices.

Key Features

  • Memory Size: The device boasts a substantial 32 Mbit (4M x 8-bit / 2M x 16-bit) storage capacity, suitable for both code and data storage.
  • Memory Interface: It supports a parallel interface, providing high-speed data access and compatibility with many microcontrollers and processors.
  • Supply Voltage: Operating at a supply voltage range of 2.7V to 3.6V, the S29GL032N11TFIV10 is designed for low-power applications and is also compatible with many standard 3.3V power supply systems.
  • Speed: With access times as fast as 110 ns, this memory device ensures quick data retrieval, enhancing the performance of the overall system.
  • Temperature Range: Engineered for robustness, it operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: The device comes in a 48-pin TSOP package, which is widely used and easy to integrate into PCB designs.
  • Security: It features hardware-based write protection to secure your data against accidental erasure or overwriting.

Applications

The S29GL032N11TFIV10 is ideal for a variety of applications, including but not limited to:

  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Units
  • Networking Hardware
  • Consumer Electronics

Reliability and Support

Texas Instruments is known for its commitment to quality and long-term reliability. This product is backed by their rigorous testing protocols and a strong support network for developers. With the S29GL032N11TFIV10, designers and engineers can expect a durable and consistent performance, ensuring a reliable foundation for their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess