EN
  • EN
  • DE

ROP1013083/5R2A

Part No ROP1013083/5R2A
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 297993-ROP1013083/5R2A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ROP1013083/5R2A CAD Model

Description

The ROP1013083/5R2A is a high-performance integrated circuit developed by the globally recognized manufacturer, Texas Instruments.

  • Commitment: to delivering high-quality, reliable, and innovative solutions that meet the evolving needs of their diverse customer base
  • Suitable for: use in advanced electronic systems where high-speed, precision, and reliability are paramount
  • Applications: in industries such as telecommunications, computing, automotive, and industrial automation, among others
  • Features: advanced semiconductor technology, which ensures high-speed operation and excellent signal integrity
  • Efficiency: designed to operate with high efficiency, thereby reducing power consumption and heat generation, which are critical considerations in today's energy-conscious world
  • Integration: offers a high degree of integration, which simplifies system design and reduces the number of components required, thereby saving space and cost
  • Standout features: its robust design
  • Built to: withstand harsh operating conditions, including high temperatures, vibration, and electrical noise
  • Choice for: use in demanding industrial and automotive applications, where reliability and durability are crucial
  • Integration: designed for easy integration into various system architectures
  • Package: comes in a compact, surface-mount package that is compatible with standard PCB assembly processes
  • Easy to: incorporate into your design, whether you are developing a new product or upgrading an existing one
  • Benefits from: Texas Instruments' renowned customer support
  • Provides: comprehensive documentation, including datasheets, application notes, and design guides, to help you get the most out of this product
  • Offers: technical support through their dedicated team of application engineers
  • Conclusion: the ROP1013083/5R2A from Texas Instruments is a versatile, high-performance integrated circuit that offers a combination of speed, precision, efficiency, and robustness
  • Whether: you are designing a high-speed communication system, a precision instrument, or a rugged industrial device, this product can provide the performance and reliability you need.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess