EN
  • EN
  • DE

RM57L843BZWTT

Part No RM57L843BZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R5F RISC 4MB Flash 1.2V/3.3V Automotive 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R5
Packaging Tray
Core Processor ARM Cortex-R5F
Core Size 16/32-Bit
Speed 330MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 145
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 57x10/12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA
Win Source Part Number 793296-RM57L843BZWTT
Popularity Medium
Supply and Demand Status Limited
Family Name RM57L843
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM57L843BZWTT CAD Model

Description

The RM57L843BZWTT is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed to meet the rigorous demands of automotive and industrial control applications. This powerful MCU is part of the Hercules™ RM series, which is renowned for its robust safety features and exceptional processing capabilities.

At the heart of the RM57L843BZWTT is a dual-core ARM® Cortex®-R5F processor, clocked at up to 330 MHz, which provides the computational power necessary for complex, real-time control tasks. Each core is capable of operating in lockstep or in split mode, allowing for flexible redundancy and safety configurations to achieve high levels of system reliability and performance.

The MCU is equipped with a comprehensive set of peripherals designed to support a wide range of functionalities. These include multiple CAN (Controller Area Network) interfaces, Ethernet connectivity for networked applications, USB interfaces for communication and diagnostics, and a rich set of digital and analog I/Os for sensor integration and actuator control.

With an emphasis on safety, the RM57L843BZWTT incorporates advanced safety features that comply with the ISO 26262 and IEC 61508 standards, making it suitable for safety-critical applications such as automotive braking systems, electric power steering, and industrial automation systems. It features built-in self-test (BIST) capabilities, error correction code (ECC) on both flash and RAM, and a range of diagnostic features to ensure reliable operation under varying conditions.

The MCU also supports high-temperature operation, with a temperature range of -40°C to 125°C, which is essential for harsh operating environments. Its LQFP (Low Profile Quad Flat Package) form factor with 144 pins ensures a compact footprint while providing ample pinouts for interfacing with external components.

Developers can leverage TI's comprehensive software and hardware tools ecosystem, including the Code Composer Studio™ integrated development environment (IDE) and the HALCoGen peripheral configuration tool, to accelerate the development process and bring products to market more quickly.

In summary, the Texas Instruments RM57L843BZWTT MCU is a sophisticated and reliable choice for designers who require a high-performance, safety-oriented microcontroller for their automotive or industrial control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.3817 $97.3817
2+ $94.2404 $188.4808
3+ $91.0990 $273.2970
4+ $81.6750 $326.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess