Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LFBGA
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793286-RM48L750DPGET
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name RM48L750
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM48L750DPGET CAD Model

Description

Introducing the Texas Instruments RM48L750DPGET Microcontroller

The RM48L750DPGET is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced MCU is part of the Hercules RM series, which is specifically engineered for safety-critical applications. The device is designed to meet the intense demands of automotive and industrial control systems where reliability and precision are paramount.

At the heart of the RM48L750DPGET is a powerful ARM Cortex-R4F CPU core that operates at a frequency of up to 220 MHz. This core provides the computational horsepower necessary for complex algorithms and control processes. It also features a built-in floating-point unit (FPU) that enhances the performance of math-intensive operations, making it ideal for digital signal processing and high-speed control applications.

The MCU boasts a robust set of features, including 3MB of integrated flash memory and 256KB of RAM. This generous memory provision allows for extensive program and data storage, ensuring smooth operation even in complex applications. The device also supports error correction code (ECC) on both flash and RAM, which is critical for maintaining data integrity and system reliability.

For connectivity, the RM48L750DPGET is equipped with multiple communication interfaces, including CAN, LIN, Ethernet, and FlexRay, making it versatile for various communication protocols required in automotive and industrial networks. It also has a rich set of peripherals such as high-resolution PWMs, analog-to-digital converters (ADCs), and timers that support a wide range of functionalities and enable precise control.

Safety is a top priority for systems utilizing the RM48L750DPGET. The MCU is designed with advanced safety features that comply with industry safety standards such as ISO 26262 and IEC 61508. It includes dual CPUs in lockstep, built-in self-test capabilities, and a memory protection unit (MPU) that safeguard against system failures and ensure reliable operation in safety-critical environments.

In summary, the Texas Instruments RM48L750DPGET microcontroller is a sophisticated and reliable solution for applications requiring high-speed processing, comprehensive communication capabilities, and stringent safety measures. Its extensive memory, robust peripheral set, and advanced safety features make it an excellent choice for designers and engineers looking to develop high-integrity systems in the automotive and industrial sectors.

You May Also Be Interested in

Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention