EN
  • EN
  • DE

RM48L730DZWTT

Part No RM48L730DZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.2V/3.3V 337-Pin NFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793284-RM48L730DZWTT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name RM48L730
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM48L730DZWTT CAD Model

Description

The RM48L730DZWTT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for the most demanding embedded control applications. This MCU is part of TI's Hercules RM series, which is renowned for its robust safety features and exceptional performance. It is an ideal choice for industries such as automotive, industrial, medical, and transportation, where reliability and precision are paramount.

At the heart of the RM48L730DZWTT is a powerful ARM Cortex-R4F core, capable of running at speeds up to 220MHz. This core provides the computational horsepower necessary for complex algorithms and control tasks. The MCU comes with an integrated floating-point unit (FPU), which enhances the performance of math-intensive operations, making it suitable for digital signal processing and real-time control applications.

The MCU boasts a rich set of features including 3MB of integrated flash memory and 256KB of RAM, providing ample space for application code and data storage. For ensuring robustness and safety, the RM48L730DZWTT includes built-in self-test hardware, error-signaling modules, and a memory protection unit. These features enable the design of systems that can achieve the highest levels of safety integrity as per IEC 61508 SIL-3 standards.

Connectivity options on this MCU are extensive, with multiple CAN interfaces, USB ports, and Ethernet connectivity, enabling easy integration into complex systems that require reliable communication. The RM48L730DZWTT also offers a range of timers, serial communication interfaces, and analog-to-digital converters (ADCs), providing the versatility needed to handle a wide array of peripheral devices.

Designed with a focus on durability, the RM48L730DZWTT operates within an extended temperature range and comes in a thermally efficient package. This ensures that the MCU can perform consistently in harsh environmental conditions, making it a solid choice for safety-critical and high-reliability applications. For developers, Texas Instruments offers comprehensive software and hardware support, including development kits and reference designs, to accelerate the product development cycle.

In summary, the Texas Instruments RM48L730DZWTT microcontroller is a sophisticated piece of technology that combines processing power, safety features, and connectivity to meet the stringent requirements of modern embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess