EN
  • EN
  • DE

REF6250IDGKR

Part No REF6250IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8VSSOP / Series Voltage Reference IC Fixed 5V V ±0.05% 3 mA 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 3 mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3µVp-p
Voltage - Input 5.3V ~ 5.5V
Current - Supply 1.15mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number REF6250
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51541-6,REF6250IDGKR-ND,296-51541-1,296-51541-2
Standard Package 2,500
Win Source Part Number 1320463-REF6250IDGKR
Ultra Librarian 3D Model Ultra Librarian REF6250IDGKR CAD Model

Description

Introducing the REF6250IDGKR Voltage Reference from Texas Instruments

The REF6250IDGKR is a high-precision voltage reference chip from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to offer a stable and precise reference voltage, which is crucial for the accuracy of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various other precision measurement and control systems.

With an output voltage of 2.5V, the REF6250IDGKR is tailored for systems that require a highly stable reference under a variety of conditions. The device boasts an impressive low temperature coefficient, ensuring minimal voltage variation over a wide temperature range, which is essential for applications operating in fluctuating environmental conditions.

The REF6250IDGKR is housed in an 8-pin VSSOP (Very Small Shrink Outline Package) that is both space-efficient and suitable for automated assembly processes, making it an excellent choice for compact and high-density circuit designs. The small form factor does not compromise its performance; the device delivers excellent noise performance for its class, with a low 3µVpp/V of low-frequency noise that ensures a clean and stable output voltage.

One of the key features of the REF6250IDGKR is its low dropout voltage, which allows the device to function correctly even when the supply voltage is very close to the output voltage. This characteristic makes it particularly useful for battery-powered devices where power efficiency is critical. Additionally, the REF6250IDGKR offers a high output current capability, making it versatile enough to drive the reference input of multiple devices in parallel if required.

Engineers and designers can rely on the REF6250IDGKR for applications that demand high precision and stability, such as medical equipment, industrial instrumentation, and precision measurement devices. Its robust design and manufacturing quality mean that it delivers consistent performance, contributing to the reliability and accuracy of the end product.

Overall, the REF6250IDGKR from Texas Instruments represents a blend of performance, reliability, and versatility, making it a go-to voltage reference solution for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5933 $66.3732
8+ $13.6150 $108.9200
12+ $13.1895 $158.2740
16+ $12.7641 $204.2256
21+ $12.3386 $259.1106
28+ $11.0622 $309.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,926 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess