EN
  • EN
  • DE

REF6141IDGKR

Part No REF6141IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8VSSOP  /  Series Voltage Reference IC Fixed 4.1V V ±0.05% 4 mA 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.1V
Current - Output 4 mA
Tolerance ±0.05%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3µVp-p
Voltage - Input 4.35V ~ 5.5V
Current - Supply 1.1mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number REF6141
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51533-2,296-51533-6,REF6141IDGKR-ND,296-51533-1
Standard Package 2,500
Win Source Part Number 1087996-REF6141IDGKR
Ultra Librarian 3D Model Ultra Librarian REF6141IDGKR CAD Model

Description

Introducing the REF6141IDGKR Precision Voltage Reference

The REF6141IDGKR from Texas Instruments is a high-precision voltage reference designed to ensure stability and accuracy for your critical applications. This device is part of the REF61xx family, which is renowned for its low noise, high accuracy, and low temperature drift performance, making it ideal for high-end instrumentation, precision data acquisition systems, and industrial test equipment.

Key Features

  • High Accuracy: The REF6141IDGKR offers an impressive initial accuracy of 0.05%, providing the precision needed for the most demanding applications.
  • Low Temperature Drift: With a temperature drift as low as 3 ppm/°C, this voltage reference ensures consistent performance across a wide temperature range.
  • Low Noise: At just 7 µVPP/V (0.1 Hz to 10 Hz), the device minimizes noise to maintain signal integrity in sensitive applications.
  • Wide Output Voltage Range: This model provides a stable output voltage of 4.096 V, suitable for various analog-to-digital and digital-to-analog conversion tasks.
  • Long-Term Stability: Demonstrating excellent long-term stability, the REF6141IDGKR ensures reliability over the lifespan of your product.
  • Small Package Size: Available in a compact VSSOP-8 package, it is perfect for space-constrained applications.

Applications

The versatility of the REF6141IDGKR allows it to be integrated into a wide array of applications, including:

  • Precision measurement instruments
  • Medical equipment
  • Industrial control systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered devices

Quality and Support

Texas Instruments is committed to providing not only state-of-the-art components but also thorough technical support. The REF6141IDGKR comes with extensive documentation, including datasheets, application notes, and design resources to assist engineers in integrating this voltage reference into their designs seamlessly.

Choose the REF6141IDGKR for your next project and experience the precision and reliability that Texas Instruments delivers. With its outstanding performance and robust feature set, this voltage reference is set to become a cornerstone in the realm of high-precision electronics.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5995 $53.1965
17+ $6.2355 $106.0035
25+ $6.0406 $151.0150
35+ $5.8458 $204.6030
45+ $5.6509 $254.2905
60+ $5.0664 $303.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,324 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess