EN
  • EN
  • DE

REF6030IDGKR

Part No REF6030IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8VSSOP  /  Series Voltage Reference IC Fixed 3V V ±0.05% 4 mA 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 4 mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3µVp-p
Voltage - Input 3.25V ~ 5.5V
Current - Supply 1.1mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number REF6030
Other Names 296-51528-2,296-51528-1,296-51528-6,REF6030IDGKR
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250886-REF6030IDGKR
Ultra Librarian 3D Model Ultra Librarian REF6030IDGKR CAD Model

Description

The REF6030IDGKR from Texas Instruments is a high-precision voltage reference component, designed to offer a stable reference voltage for various applications. This device is part of the REF60xx low-noise, very low drift, precision voltage reference family that is capable of sourcing or sinking up to 10 mA of output current.

With an output voltage of 3.0V, the REF6030IDGKR provides a solid foundation for critical applications requiring a stable voltage reference. This voltage reference has an impressive low temperature coefficient, ensuring minimal deviation over temperature variations, which is crucial for high-precision tasks.

The REF6030IDGKR comes in a compact VSSOP-8 (DGK) package, making it suitable for space-constrained applications. The small footprint does not compromise its performance, as it offers excellent thermal stability and a low output noise of 5.5 µVPP/V, which makes it ideal for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

This device features a wide supply voltage range from 3.0 V to 5.5 V, providing flexibility in various system designs. Its low dropout voltage ensures that it remains operational even with minimal headroom above the output voltage, making it highly efficient in battery-powered devices.

Key features of the REF6030IDGKR include:

  • Initial accuracy: ±0.05%
  • Low temperature coefficient: 3 ppm/°C (max)
  • Wide temperature range: -40°C to +125°C
  • Low noise: 5.5 µVPP/V (10 Hz to 10 kHz)
  • High output current: ±10 mA
  • Long-term stability: 50 ppm/1000 hours (typ)

Applications that benefit from the REF6030IDGKR's performance include precision data acquisition systems, medical and test equipment, professional audio equipment, high-end consumer electronics, and industrial process control systems. Its reliability and stability make it a go-to choice for engineers and designers looking for a high-quality voltage reference solution.

Overall, the REF6030IDGKR is a testament to Texas Instruments' commitment to providing advanced, reliable, and precise electronic components for a wide range of technical applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8181 $56.4543
7+ $15.4405 $108.0835
11+ $14.9580 $164.5380
14+ $14.4755 $202.6570
18+ $13.9930 $251.8740
24+ $12.5454 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess