Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 7.5µVpp/V
Voltage - Input 2.7V ~ 18V
Current - Supply 1.2mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF5025
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659663-REF5025ID
Ultra Librarian 3D Model Ultra Librarian REF5025ID CAD Model

Description

The REF5025ID from Texas Instruments is a high-precision voltage reference that offers both low noise and low drift, making it an ideal choice for demanding applications requiring a stable voltage source. This device is part of Texas Instruments' family of low-noise voltage references which are designed to maintain accuracy over time and varying conditions.

Key Features:

  • High Accuracy: The REF5025ID provides a 2.5V output with an impressive initial accuracy of ±0.05%.
  • Low Temperature Drift: With a temperature drift of just 3ppm/°C, this voltage reference ensures that the output remains consistent across a wide range of temperatures.
  • Low Noise: It boasts a low noise performance of 3µVpp/V, which is critical for applications where signal integrity is paramount.
  • Long-Term Stability: The device offers excellent long-term stability, thereby ensuring reliability over the lifespan of the product.
  • Wide Operating Range: The REF5025ID can operate over a broad supply voltage range from 7V to 36V, providing flexibility in various power supply designs.

Applications:

The Texas Instruments REF5025ID is suitable for a wide array of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Medical equipment
  • Professional audio equipment

Package and Reliability:

The REF5025ID is available in an 8-pin SOIC package, which is robust and suitable for commercial-grade applications. Its design is optimized for stability and reliability, ensuring that it can be integrated into a wide range of products without compromising performance.

Support and Resources:

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools to facilitate the integration of the REF5025ID into their projects.

You May Also Be Interested in

Maxim Integrated
V-Ref Precision 3.3V 4mA 5-Pin SOT-23 T/R / IC VREF SERIES 3.3V SOT23-5
Lowest to $15.4716
ECAD model for MAX6029EUK33+T
Maxim Integrated
IC VREF SHUNT 0.1% SOT23-3
Lowest to $1.2688
ECAD model for LM4040AIM3-3.0+
Maxim Integrated
V-Ref Precision 3V 10mA Automotive 8-Pin uMAX / IC VREF SERIES 3V 8UMAX
Need more? Email Us
ECAD model for MAX6126B30+
Maxim Integrated
V-Ref Precision 4.096V 30mA Automotive 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for MAX6174AASA+
Maxim Integrated
V-Ref Precision 4.096V 0.5mA 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Lowest to $25.2617
ECAD model for MAX6198AESA+
National Semiconductor (TI)
IC VREF TO5-8 / Series, Shunt, Buried Zener Voltage Reference IC Fixed 10V V ±0.05% 50 mA TO-99-8
Need more? Email Us
ECAD model for LM369BH
Apex Microtechnology
Voltage References ref +5.0V, 0.6ppm, -40/85C
Need more? Email Us
ECAD model for VRE3050JS
Maxim Integrated
V-Ref Precision 5V 10mA Automotive 8-Pin uMAX / IC VREF SERIES 5V 8UMAX
Lowest to $4.9592
ECAD model for MAX6126A50+
Maxim Integrated
IC VREF SERIES 2.048V 8SOIC
Need more? Email Us
ECAD model for MAX6191BESA+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1122 $52.9074
35+ $2.9152 $102.0320
54+ $2.8167 $152.1018
77+ $2.6197 $201.7169
100+ $2.5213 $252.1300
124+ $2.4228 $300.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention