EN
  • EN
  • DE

REF5020IDGKR

Part No REF5020IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Low-Noise, Very Low Drift, Precision OLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 2.7 V ~ 18 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1242346-REF5020IDGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF5020
Introduction Date November 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF5020IDGKR CAD Model

Description

Product Overview: REF5020IDGKR by Texas Instruments

The REF5020IDGKR is a high-precision, low-power voltage reference from Texas Instruments, designed for applications that demand high stability and low noise. This voltage reference is part of TI's family of low-drift, low-power, monolithic voltage references that are ideal for a wide range of applications, including medical equipment, precision instrumentation, and data acquisition systems.

Key Features

  • Low Drift: The REF5020IDGKR offers an impressive temperature drift of only 3ppm/°C (max), ensuring reliable and consistent performance across a wide range of operating temperatures.
  • High Accuracy: With an initial accuracy of 0.05% (max), this device provides precise voltage regulation, making it suitable for critical applications where precision is key.
  • Low Noise: It exhibits low noise performance of 8µVpp/V, which is crucial for sensitive electronics where noise can significantly impact the system's performance.
  • Wide Supply Range: The REF5020IDGKR operates from a wide supply range of 8V to 18V, offering flexibility in various power supply designs.
  • Output Voltage: The device provides a stable 2.048V output, a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Long-Term Stability: Demonstrating excellent long-term stability, this voltage reference minimizes drift over time, which is essential for maintaining accuracy in long-running applications.
  • Small Package: The device comes in a compact VSSOP-8 package, which is ideal for space-constrained applications.

Applications

The REF5020IDGKR is versatile and can be used in a variety of high-performance applications. Its precision and low drift make it particularly well-suited for:

  • Precision data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • High-resolution analog-to-digital converters
  • Battery-powered equipment
  • Portable test equipment

As a product of Texas Instruments, the REF5020IDGKR is backed by a reputable brand known for quality and reliability. Engineers and designers can trust this voltage reference to deliver consistent performance and enhance the accuracy of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1071 $56.7497
16+ $6.6520 $106.4320
24+ $6.4441 $154.6584
33+ $6.2362 $205.7946
42+ $6.0284 $253.1928
56+ $5.4047 $302.6632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess