EN
  • EN
  • DE

REF5020AIDGKT

Part No REF5020AIDGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 2.7 V ~ 18 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1242343-REF5020AIDGKT
Manufacturer Homepage www.ti.com
Family Name REF5020
Introduction Date November 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5020AIDGKT CAD Model

Description

The REF5020AIDGKT is a high-precision voltage reference module from Texas Instruments, designed to deliver a fixed output voltage with exceptional accuracy and stability. This component is an essential building block in precision data conversion systems, providing a stable reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

Key Features:

  • High Accuracy: The REF5020 offers an impressive initial accuracy of 0.05%, making it ideal for applications that demand precise voltage regulation.
  • Low Temperature Drift: With a temperature drift coefficient of just 8 ppm/°C, the device ensures consistent performance over a wide temperature range.
  • Low Noise: At 3 µVpp/V, the REF5020 provides a low-noise output that is critical for high-resolution measurement systems.
  • Long-Term Stability: Exhibiting excellent long-term stability, this voltage reference minimizes drift over time, enhancing system reliability.
  • Wide Supply Range: The device operates from a supply voltage range of 4.5V to 18V, offering versatility for various power supply conditions.
  • Output Current: Capable of sourcing up to 10mA and sinking up to 5mA, the REF5020 is suitable for a range of load conditions.

Applications:

The REF5020AIDGKT is particularly well-suited for high-precision industrial and medical applications, such as:

  • Precision data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment
  • High-resolution analog and digital conversion
  • Professional audio equipment

Package and Availability:

This voltage reference is available in a compact 8-pin MSOP (DGK) package, which is ideal for space-constrained applications. The REF5020AIDGKT is part of Texas Instruments' extensive portfolio of voltage references, known for their reliability and performance in demanding applications. For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer service for assistance.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5460 $52.8220
17+ $6.1916 $105.2572
26+ $5.9981 $155.9506
35+ $5.8046 $203.1610
45+ $5.6111 $252.4995
60+ $5.0307 $301.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,090 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess