Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 15µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 3.35V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number REF4132
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-REF4132B33DBVRQ1TR,296-REF4132B33DBVRQ1CT,296-REF4132B33DBVRQ1DKR
Standard Package 3,000
Win Source Part Number 1316935-REF4132B33DBVRQ1
Ultra Librarian 3D Model Ultra Librarian REF4132B33DBVRQ1 CAD Model

Description

Introducing the REF4132B33DBVRQ1 from Texas Instruments

The REF4132B33DBVRQ1 is a precision voltage reference component manufactured by Texas Instruments, designed to offer a stable reference voltage for various applications. This high-performance product is a crucial element in analog-to-digital conversion (ADC), digital-to-analog conversion (DAC), and other precision measurement systems where consistent voltage is paramount for accurate readings.

The REF4132B33DBVRQ1 boasts an impressive low temperature coefficient, ensuring minimal deviation in reference voltage across a wide temperature range. This makes it incredibly reliable for automotive and industrial environments, which often experience fluctuating temperatures. The device operates at a nominal 3.3V output, which is a common reference voltage for many electronic components and systems, making it highly compatible with a broad range of applications.

Featuring a small form factor, the REF4132B33DBVRQ1 comes in a SOT-23-5 package, which is ideal for space-constrained applications without compromising performance. Its compact size, combined with the low dropout voltage, allows for flexible and efficient circuit design. The device is also characterized for automotive applications, which means it meets the stringent quality and reliability standards required for use in vehicles.

One of the key advantages of the REF4132B33DBVRQ1 is its high precision. It offers excellent load and line regulation, ensuring that the output voltage remains stable despite changes in load current or supply voltage. This characteristic is critical for maintaining the accuracy of sensitive electronic systems. Additionally, the device features low noise, contributing to the overall stability and precision of the systems it supports.

Overall, the REF4132B33DBVRQ1 from Texas Instruments is an exceptional choice for designers looking for a robust, high-precision voltage reference. Whether it's being used in automotive control systems, industrial equipment, or any other application requiring a stable reference voltage, this component delivers consistent performance that engineers can rely on.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 3V SOT23-3
Lowest to $10.3410
ECAD model for LM4040A30IDBZRG4
Texas Instruments
IC VREF SHUNT 2.5V TO92-3
Lowest to $1.0313
ECAD model for LM285Z-2.5/NOPB
Maxim Integrated
IC VREF SHUNT 1.23V TO92-2
Need more? Email Us
ECAD model for ICL8069CCZQ
Texas Instruments
IC VREF SHUNT 2.048V SC70
Lowest to $3.2820
ECAD model for LM4040A20IDCKR
Texas Instruments
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.4270
ECAD model for TLV431BQDBVTG4
Diodes Incorporated
IC VREF SHUNT ADJ SC59R
Lowest to $0.3728
ECAD model for AP432RG-7
Texas Instruments
LM185-2.5-N/LM285-2.5-N/LM385-2.5-N Micropower Voltage Reference Diode | IC VREF SHUNT 2.5V 8SOIC
Lowest to $6.2161
ECAD model for LM385BXM-2.5
Texas Instruments
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference | IC VREF SHUNT 4.096V SOT23
Lowest to $5.9091
ECAD model for LM4030AMF-4.096/NOPB
Maxim Integrated
IC VREF SHUNT 1.225V SOT23
Lowest to $2.2211
ECAD model for LM4041BEM3-1.2+T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2273 $56.1365
11+ $9.2122 $101.3342
17+ $8.9243 $151.7131
24+ $8.6364 $207.2736
30+ $8.3485 $250.4550
41+ $7.4849 $306.8809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,100 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention