EN
  • EN
  • DE

REF4132A30DBVRQ1

Part No REF4132A30DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 3V V ±0.05% 10 mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 15µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 3.05V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number REF4132
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-REF4132A30DBVRQ1CT,296-REF4132A30DBVRQ1DKR,296-REF4132A30DBVRQ1TR
Standard Package 3,000
Win Source Part Number 1316929-REF4132A30DBVRQ1
Ultra Librarian 3D Model Ultra Librarian REF4132A30DBVRQ1 CAD Model

Description

The REF4132A30DBVRQ1 is a high-precision, low-power voltage reference from Texas Instruments, designed to ensure stability and accuracy in a wide range of automotive and industrial applications. This voltage reference is part of TI's AEC-Q100 qualified products, making it suitable for use in harsh automotive environments.

Key Features

  • Precision Voltage: The REF4132A30DBVRQ1 offers a fixed 3.0V output with an impressive initial accuracy of ±0.2%.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, ensuring consistent performance over a temperature range of -40°C to +125°C.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it efficient for systems with tight power margins.
  • High Output Current: With the ability to source up to 10mA of output current, it is capable of driving a variety of loads.
  • Low Noise: It provides a low-noise operation, which is crucial for precision analog circuits, with a noise level of 30µVrms (10Hz to 10kHz).
  • Stable with Capacitive Loads: The REF4132A30DBVRQ1 remains stable with capacitive loads up to 10µF, offering design flexibility.

Applications

This voltage reference is ideal for various applications, including:

  • Automotive systems
  • Power supplies
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Instrumentation
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)

Package and Quality

The REF4132A30DBVRQ1 is available in a compact SOT-23 package, which is ideal for space-constrained applications. Its robust design and AEC-Q100 qualification ensure high reliability and performance even in the most demanding automotive conditions.

Overall, the REF4132A30DBVRQ1 from Texas Instruments is a versatile, reliable, and precise voltage reference that meets the stringent requirements of automotive and industrial electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess