EN
  • EN
  • DE

REF3450SQDBVRQ1

Part No REF3450SQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 5V V ±0.05% 10 mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 3.8µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 5.5V ~ 12V
Current - Supply 95µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number REF3450
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-REF3450SQDBVRQ1CT,296-REF3450SQDBVRQ1DKR,296-REF3450SQDBVRQ1TR
Standard Package 3,000
Win Source Part Number 1320460-REF3450SQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian REF3450SQDBVRQ1 CAD Model

Description

The REF3450SQDBVRQ1 is a high-precision, low-power, low-dropout voltage reference from Texas Instruments, specifically designed to deliver reliable performance for a wide range of automotive and industrial applications. This device is a part of TI's extensive voltage reference portfolio, which is known for its accuracy and stability over temperature and time.

Key Features

  • High Accuracy: The REF3450SQDBVRQ1 offers an impressive initial accuracy of 0.2%, ensuring precise voltage regulation for sensitive electronics.
  • Low Temperature Drift: With a temperature drift coefficient as low as 35ppm/°C, this voltage reference maintains a consistent output even under varying environmental conditions.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, making it suitable for battery-powered and low-voltage applications.
  • Wide Operating Temperature Range: Designed to withstand harsh conditions, it operates across a broad temperature range from -40°C to +125°C, catering to automotive standards.
  • Small Package Size: Available in a tiny SOT-23 package, the REF3450SQDBVRQ1 is ideal for space-constrained applications.
  • Automotive Qualified: This product is qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard.

Applications

The REF3450SQDBVRQ1 is versatile and can be used in various applications such as:

  • Automotive control systems
  • Power supplies and battery management
  • Data acquisition systems
  • Industrial automation
  • Portable and handheld devices

Reliability and Support

Texas Instruments is committed to delivering high-quality products. The REF3450SQDBVRQ1 is subjected to rigorous testing and quality control measures to ensure it meets the reliability standards expected in automotive and industrial applications. Additionally, TI provides comprehensive technical support and documentation, including datasheets, application notes, and design resources to facilitate the integration of the REF3450SQDBVRQ1 into your design.

For detailed specifications and further information, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9769 $55.8383
16+ $6.5451 $104.7216
24+ $6.3406 $152.1744
33+ $6.1361 $202.4913
43+ $5.9315 $255.0545
57+ $5.3179 $303.1203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,404 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess