EN
  • EN
  • DE

REF3450QDBVRQ1

Part No REF3450QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-6  /  Series Voltage Reference IC Fixed 5V V ±0.05% 10 mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100, REF34xx
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 3.8µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 6V ~ 12V
Current - Supply 95µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number REF3450
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53043-1,296-53043-6,296-53043-2
Standard Package 3,000
Win Source Part Number 981808-REF3450QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian REF3450QDBVRQ1 CAD Model

Description

The REF3450QDBVRQ1 is a precision, low-power, low-dropout voltage reference from Texas Instruments designed for automotive and industrial applications. This high-performance component is part of TI's extensive range of voltage references, offering both high accuracy and low temperature drift, making it ideal for high-end and sensitive electronic systems.

Key Features

  • High Accuracy: The REF3450QDBVRQ1 provides a precise voltage reference with an initial accuracy of ±0.2% at 25°C.
  • Low Temperature Drift: With a temperature drift coefficient as low as 35 ppm/°C, this device ensures stable performance across a wide range of temperatures.
  • Low Dropout Voltage: This voltage reference operates with a very low dropout voltage, making it suitable for battery-powered and low-voltage applications.
  • Wide Operating Temperature Range: The device is designed to function reliably in extreme conditions, with an operating temperature range of -40°C to +125°C, catering to the demanding automotive environment.
  • Small Package Size: Available in a small SOT-23 package, the REF3450QDBVRQ1 is ideal for space-constrained applications.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for use in automotive applications.

Applications

The REF3450QDBVRQ1 is versatile and can be used in various applications, including but not limited to:

  • Automotive control systems
  • Power supplies
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)

Reliability and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The REF3450QDBVRQ1 is no exception, and it comes with TI's comprehensive technical support and extensive documentation. Whether you're designing for automotive, industrial, or high-precision electronics, the REF3450QDBVRQ1 provides the performance and reliability you need.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3983 $52.7796
28+ $3.6089 $101.0492
43+ $3.4961 $150.3323
60+ $3.3833 $202.9980
77+ $3.2706 $251.8362
103+ $2.9322 $302.0166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess