EN
  • EN
  • DE

REF3433IDBVR

Part No REF3433IDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Series Voltage Reference IC Fixed 3.3V V ±0.05% SOT-23-6
Manufacturer Texas Instruments
Series REF34xx
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name REF3433
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49859-2, 296-49859-1, REF3433IDBVR-ND, 296-49859-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931936-REF3433IDBVR
Ultra Librarian 3D Model Ultra Librarian REF3433IDBVR CAD Model

Description

The REF3433IDBVR from Texas Instruments is a high-precision, low-power, series voltage reference. This component is designed to be versatile and reliable, making it an ideal choice for precision data converters and battery-powered devices. Its compact size and stability under varying conditions make it suitable for a wide range of applications, including medical equipment, industrial instrumentation, and portable electronics.

Key Features

  • Output Voltage: The REF3433IDBVR offers a fixed output voltage of 3.3V, providing a stable reference for ADCs, DACs, and other sensitive circuitry.
  • Low Dropout Voltage: It operates with a very low dropout voltage, which enhances the performance in battery-operated systems by extending battery life.
  • High Accuracy: This device boasts an impressive initial accuracy of 0.2%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient, the REF3433IDBVR maintains its accuracy over a wide temperature range, making it suitable for use in environments with varying temperatures.
  • Low Power Consumption: The voltage reference is designed for energy efficiency, consuming a low quiescent current, which is ideal for portable and battery-powered applications.
  • Small Package: Enclosed in a tiny SOT-23 package, the device takes up minimal board space, which is crucial for compact electronic designs.

Applications

  • Precision data conversion
  • Battery-powered devices
  • Portable instrumentation
  • Medical equipment
  • Industrial controls

The REF3433IDBVR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of accuracy, low power, and small form factor makes it an excellent choice for engineers and designers looking for a voltage reference that will maintain performance without compromising on space or energy consumption.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1408 $51.3792
57+ $1.7566 $100.1262
89+ $1.7017 $151.4513
122+ $1.6468 $200.9096
158+ $1.5919 $251.5202
211+ $1.4272 $301.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,950 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess