EN
  • EN
  • DE

APD360VP-E1

Part No APD360VP-E1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 3A DO27 / Diode 60 V 3A Through Hole DO-27
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 680 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 60 V
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package DO-27
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number APD360
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1348939-APD360VP-E1
Ultra Librarian 3D Model Ultra Librarian APD360VP-E1 CAD Model

Description

The APD360VP-E1 is a high-performance, precision integrated circuit from Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust component is designed to cater to a wide array of applications, where efficiency and reliability are of paramount importance. The APD360VP-E1 stands out for its compact size, power efficiency, and its ability to operate under a broad range of temperatures, making it an ideal choice for both industrial and consumer electronics.

Key Features

  • High Accuracy: The APD360VP-E1 is engineered to deliver precise performance, ensuring accurate signal processing for critical applications.
  • Low Power Consumption: With an emphasis on power efficiency, this IC helps in reducing the overall energy consumption of the system, thereby extending battery life in portable devices.
  • Wide Operating Temperature Range: It is capable of functioning effectively over a broad temperature spectrum, which makes it suitable for harsh environments.
  • Robust Design: The product is built to withstand the rigors of everyday use, ensuring longevity and consistent performance.
  • Flexible Applications: The versatility of the APD360VP-E1 allows it to be integrated into a wide variety of electronic systems, from complex industrial machinery to consumer electronics.

Applications

The APD360VP-E1 is adept at serving multiple sectors due to its adaptable nature. It is commonly used in:

  • Power management systems
  • Automotive electronics
  • Portable devices
  • Communication equipment
  • Medical devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products that meet rigorous industry standards. The APD360VP-E1 is no exception, as it undergoes extensive testing and quality control measures to ensure that it performs to the expectations of the most demanding applications.

Environmental Compliance

Adhering to environmental regulations, the APD360VP-E1 is designed with eco-friendly materials and processes. It complies with RoHS standards, minimizing the use of hazardous substances in its construction, and promoting sustainability in electronics manufacturing.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess