EN
  • EN
  • DE

REF3430QDGKRQ1

Part No REF3430QDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description AUTOMOTIVE, LOW-DRIFT, LOW-POWER / Series Voltage Reference IC Fixed 3V V ±0.05% 10 mA 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 5µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 3.5V ~ 12V
Current - Supply 95µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-REF3430QDGKRQ1CT,296-REF3430QDGKRQ1DKR,296-REF3430QDGKRQ1TR
Standard Package 2,500
Win Source Part Number 1316942-REF3430QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian REF3430QDGKRQ1 CAD Model

Description

The REF3430QDGKRQ1 is a high-precision, low-power, low-dropout voltage reference from Texas Instruments, designed to ensure stability and accuracy in a variety of applications. This component is particularly suitable for automotive and industrial systems where reliable voltage references are critical for performance and safety.

Key Features

  • Precision Series Voltage Reference: The REF3430QDGKRQ1 offers a fixed 3.0V output with an impressive initial accuracy of ±0.2%.
  • Low Dropout Voltage: It operates with a very low dropout voltage, making it ideal for systems with a limited power supply.
  • Low Power Consumption: With a quiescent current of only 4μA (typical), it is well-suited for battery-powered and energy-efficient applications.
  • High Output Current: This voltage reference can source up to 10mA and sink up to 5mA, providing ample current for a variety of loads.
  • Temperature Drift: It has an excellent temperature coefficient, ensuring a stable output over a wide temperature range.
  • Automotive Qualified: The REF3430QDGKRQ1 is qualified for automotive applications, meeting the AEC-Q100 Grade 1 standard for reliability and performance.
  • Small Form Factor: Housed in an 8-pin VSSOP (DGK) package, it is compact and suitable for space-constrained designs.

Applications

The versatile nature of the REF3430QDGKRQ1 makes it an excellent choice for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Power supplies and regulators

Conclusion

Overall, the REF3430QDGKRQ1 from Texas Instruments stands out as a robust and reliable voltage reference solution for demanding environments. Its precision, low power consumption, and small footprint make it an invaluable component in achieving high-performance in automotive and industrial electronics.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7444 $53.9552
19+ $5.5339 $105.1441
28+ $5.3610 $150.1080
39+ $5.1880 $202.3320
50+ $5.0151 $250.7550
67+ $4.4963 $301.2521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess