EN
  • EN
  • DE

REF3140AIDBZRG4

Part No REF3140AIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 53μVp-p
Noise - 10Hz to 10kHz 78μVrms
Voltage - Input 4.146 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091784-REF3140AIDBZRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Medical, Power Management
Ultra Librarian 3D Model Ultra Librarian REF3140AIDBZRG4 CAD Model

Description

Product Overview: Texas Instruments REF3140AIDBZRG4

The Texas Instruments REF3140AIDBZRG4 is a high-precision, low-power, low-dropout voltage reference from their renowned series of voltage reference ICs. This component is designed to maintain accuracy and stability across a wide range of operating conditions, making it an ideal choice for precision applications in various electronic systems.

Key Features

  • Low Dropout Voltage: The REF3140AIDBZRG4 boasts a low dropout voltage, ensuring stable output even with minimal difference between the input and output voltage levels. This feature is particularly beneficial in battery-operated devices where power efficiency is critical.
  • High Accuracy: With an initial accuracy of 0.2%, this voltage reference provides precise voltage regulation, essential for sensitive electronic components and critical measurement applications.
  • Low Power Consumption: The device is designed for power-sensitive applications, consuming a mere 50 μA (typical) of quiescent current, which helps in extending battery life in portable devices.
  • Stable Temperature Coefficient: It offers excellent temperature stability, with a typical temperature coefficient of 50 ppm/°C, ensuring consistent performance over a wide temperature range.
  • Small Package Size: Available in a tiny SOT-23 package, the REF3140AIDBZRG4 saves valuable board space and is suitable for compact electronic designs.

Applications

The REF3140AIDBZRG4 is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Precision Analog-to-Digital Converters (ADCs)
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics

With its combination of high accuracy, low power consumption, and small footprint, the Texas Instruments REF3140AIDBZRG4 voltage reference is an excellent choice for engineers and designers looking to enhance the performance and reliability of their electronic systems. Its robustness and precision make it a go-to component for applications requiring stringent voltage regulations.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9432 $51.8760
115+ $0.8836 $101.6140
180+ $0.8537 $153.6660
255+ $0.7940 $202.4700
330+ $0.7642 $252.1860
410+ $0.7343 $301.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,210 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess