Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 25mA
Tolerance ±2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 23μVp-p
Noise - 10Hz to 10kHz 65μVrms
Voltage - Input 2.098 V to 5.5 V
Operating Supply Current 59μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 027299-REF2920AIDBZT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Test & Measurement, Medical, Power Management
Ultra Librarian 3D Model Ultra Librarian REF2920AIDBZT CAD Model

Description

The REF2920AIDBZT is a high-quality product manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Output Current: 50 mA.
  • Dropout Voltage: 1V.
  • Accuracy: 0.5%.
  • Package: Robust 8-pin SOIC package.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.5V SOT23-3 / Voltage Reference IC V SOT-23-3
Lowest to $3.7155
ECAD model for ADR381ART-REEL7
Texas Instruments
IC VREF SHUNT ADJ 8DIP
Need more? Email Us
ECAD model for UC39431NG4
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.6951
ECAD model for TLVH431BCPK
Renesas Electronics America
Precision, Low Noise FGA™ Voltage References | IC VREF SERIES 5V 8SOIC
Need more? Email Us
ECAD model for ISL21009BFB850Z
STMicroelectronics
V-Ref Adjustable 2.5V to 24V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2157
ECAD model for TS2431BILT
Analog Devices Inc.
Ultralow Noise, LDO XFET Voltage References with Current Sink and Source | IC VREF SERIES 2.048V 8SOIC
Lowest to $19.2046
ECAD model for ADR440BRZ
STMicroelectronics
IC VREF SHUNT 1.225V SOT23-3
Need more? Email Us
ECAD model for TS821BILT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for TS6001BIG325T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0233 $51.1650
120+ $0.8396 $100.7520
185+ $0.8134 $150.4790
255+ $0.7871 $200.7105
330+ $0.7609 $251.0970
440+ $0.6822 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,190 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention