EN
  • EN
  • DE

REF2030AIDDCT

Part No REF2030AIDDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.5V/3V 5SOT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.5V, 3V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 12ppmp-p
Voltage - Input 3.02 V to 5.5 V
Operating Supply Current 460μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1091753-REF2030AIDDCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF2030AIDDCT CAD Model

Description

Product Overview: REF2030AIDDCT

The REF2030AIDDCT from Texas Instruments is a high-precision, low-power, series voltage reference. This device is part of a family of low-drift, single-output, bandgap voltage references that are capable of sourcing and sinking current. The REF2030AIDDCT provides a fixed 3.0V output voltage with an impressive initial accuracy of 0.2% and an excellent temperature coefficient of 8ppm/°C (max) over the industrial temperature range (-40°C to 125°C).

Designed with advanced circuitry that allows for low quiescent current, this voltage reference consumes only 180µA (typ) and can go as low as 5µA in shutdown mode, making it an ideal choice for battery-powered and energy-efficient applications. The REF2030AIDDCT is also capable of sourcing up to 10mA and sinking up to -5mA, which is uncommon for most voltage references, giving it an edge in versatility for various design needs.

This device comes in a small SOT-23-6 package, which is beneficial for space-constrained applications. Its small footprint does not compromise its performance, maintaining stability with capacitive loads up to 10µF without oscillations. This feature is particularly useful in applications where PCB space is at a premium and where large capacitive loads are present.

The REF2030AIDDCT is suitable for a wide range of applications, including data acquisition systems (ADCs/DACs), portable and battery-powered equipment, medical instruments, and industrial process control systems. Its robust design ensures reliable performance in harsh environments, making it a go-to choice for engineers and designers looking for a stable voltage reference solution.

With its combination of high accuracy, low power consumption, and the ability to handle significant load variations, the REF2030AIDDCT from Texas Instruments is an excellent choice for any application requiring a precise voltage reference.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8560 $51.4080
43+ $2.3434 $100.7662
67+ $2.2701 $152.0967
92+ $2.1969 $202.1148
118+ $2.1237 $250.5966
158+ $1.9040 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,270 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess