Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tube
Product Status Active
Function Current Mirror, Current Sink/Source
Accuracy ±0.25%
Voltage - Input 2.5V ~ 40V
Current - Output 100µA
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF200
Standard Package 75 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659619-REF200AU
Ultra Librarian 3D Model Ultra Librarian REF200AU CAD Model

Description

The REF200AU from Texas Instruments is a sophisticated, dual-function current source and current sink device that caters to a wide array of applications requiring precise current regulation. This integrated circuit (IC) is particularly designed to deliver high performance in systems requiring current excitation for sensors, and for V-to-I (voltage-to-current) conversions in analog signal processing.

Key Features

  • Integrated Dual Current Source/Sink: The REF200AU provides two matched 100µA current sources with an impressive accuracy of ±0.5% at room temperature.
  • High Impedance: It features a high impedance of 10^14 ohms in parallel with 2pF, making it an excellent choice for precision applications.
  • Low Temperature Coefficient: The device offers a low temperature coefficient of 50ppm/°C, ensuring stable performance over a wide temperature range.
  • Wide Supply Range: It operates over a broad supply voltage range from 8V to 40V, providing versatility in various circuit configurations.
  • Flexible Configuration: The REF200AU can be configured to operate as a floating current source or sink, which is ideal for isolated applications.

Applications

The REF200AU's precision and reliability make it suitable for a variety of applications, including:

  • Transducer Excitation
  • Analog-to-Digital Conversion
  • Data Acquisition Systems
  • Operational Amplifier Biasing
  • Industrial Process Control

Product Specifications

Parameter Value Output Current Tolerance ±0.5% Temperature Coefficient 50ppm/°C Supply Voltage Range 8V to 40V Package Type SOIC-8

With its precision current regulation and flexible operation, the REF200AU from Texas Instruments stands out as a robust solution for designers seeking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources | IC CURRENT SOURCE 3% 8SOIC
Lowest to $3.1177
ECAD model for LM334SMX
Infineon Technologies
LINEAR CURRENT SENSING IC | IC CURRENT SENSING LINEAR 8-DIP
Need more? Email Us
ECAD model for IR2172
Maxim Integrated
Need more? Email Us
ECAD model for MAX4773EUT+
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP / Electronic Fuse Regulator 4A 14-HTSSOP
Lowest to $2.3570
ECAD model for STEF01FTR
Diodes Incorporated
IC CURRENT MONITOR SOT23-3
Lowest to $1.4773
ECAD model for ZXCT1109QSA-7
Maxim Integrated
50mA to 600mA Programmable Current-Limit Switches | IC CURRENT SWITCH 10% 10UTQFN
Lowest to $4.4033
ECAD model for MAX4995CAVB+T
STMicroelectronics
THREE TERMINAL ADJUSTABLE CURRENT SOURCES | IC CURRENT SOURCE ADJ 8-SOIC
Lowest to $0.9780
ECAD model for LM334D
Maxim Integrated
Lowest to $3.6022
ECAD model for MAX4995AAUT+
Maxim Integrated
100mA/200mA/300mA Current-Limit Switches with Low Shutdown Reverse Current
Lowest to $3.8679
ECAD model for MAX4915AELT+T

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $234.5039 $234.5039
2+ $225.3436 $450.6872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,333 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention