EN
  • EN
  • DE

MAX4995CAVB+T

Part No MAX4995CAVB+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description 50mA to 600mA Programmable Current-Limit Switches | IC CURRENT SWITCH 10% 10UTQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Function Current Switch
Accuracy ±10%
Parts Input Voltage (V) 1.7V ~ 5.5V
Output Current Adjustable
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-UFQFN
Supplier Device Package 10-UTQFN (1.4x1.8)
Family Part Number MAX4995
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214019-MAX4995CAVB+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4995CAVB+T CAD Model

Description

Maxim Integrated MAX4995CAVB+T Overvoltage Protection Controller

The MAX4995CAVB+T is a high-performance overvoltage protection controller designed by Maxim Integrated to safeguard low-voltage systems against voltage transients and faults. This device is particularly suitable for use in portable electronics, such as smartphones, tablets, and laptops, where safeguarding the internal circuitry from overvoltage conditions is critical for maintaining functionality and prolonging product life.

At the heart of the MAX4995CAVB+T is an advanced overvoltage protection circuit that monitors the input voltage and swiftly disconnects the load from the supply when an overvoltage condition is detected. The device operates over a wide input voltage range and is capable of handling transient voltages, making it a versatile solution for a variety of applications. The MAX4995CAVB+T's fast response time ensures that sensitive electronic components are protected from potentially damaging voltage spikes.

The device is offered in a compact, lead-free, 8-pin TDFN package, which is ideal for space-constrained applications. Its small footprint allows it to be easily integrated into modern electronic devices without significantly increasing the overall size. The MAX4995CAVB+T also supports a low quiescent current, which is beneficial for battery-powered devices as it helps to minimize power consumption and extend battery life.

Key features of the MAX4995CAVB+T include:

  • Wide input voltage range suitable for various applications
  • Fast response time for effective overvoltage protection
  • Compact 8-pin TDFN package for space-saving designs
  • Low quiescent current to optimize battery life
  • Lead-free construction for environmental compliance

The MAX4995CAVB+T is supplied in tape and reel form, denoted by the "+T" suffix, facilitating efficient assembly for high-volume production. Maxim Integrated's commitment to quality and reliability ensures that this overvoltage protection controller is a robust and dependable choice for designers looking to enhance the safety and durability of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4033 $52.8396
28+ $3.6130 $101.1640
43+ $3.5001 $150.5043
60+ $3.3872 $203.2320
77+ $3.2743 $252.1211
103+ $2.9355 $302.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess