Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.025%
Temperature Coefficient 2.5ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Voltage - Input 11.4 V to 36 V
Operating Supply Current 1.4mA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091729-REF102CU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF102CU CAD Model

Description

The REF102CU is a high-precision voltage reference from Texas Instruments, designed to offer both accuracy and stability for demanding applications. This precision voltage reference is part of Texas Instruments' family of fixed-voltage references that are ideal for converting analog signals into a digital format with high precision and accuracy.

Key Features

  • Output Voltage: The REF102CU provides a stable 10V output voltage, which is essential for high-resolution analog-to-digital conversions.
  • High Accuracy: With an initial accuracy of ±0.05%, the REF102CU ensures precise voltage for critical measurements.
  • Low Temperature Coefficient: The device offers excellent temperature stability, with a temperature coefficient as low as 10ppm/°C, ensuring consistent performance over a wide temperature range.
  • Low Noise: It features low noise without the necessity of an external capacitor, which is beneficial in noise-sensitive applications.
  • Long-Term Stability: The REF102CU boasts an impressive long-term stability of 25ppm/1000 hours at +25°C, making it reliable for extended periods.
  • Wide Operating Current Range: The device operates with a current range of 1.4mA to 10mA, providing flexibility in a variety of circuit configurations.

Applications

The REF102CU is designed for use in high-end instrumentation, data acquisition systems, precision measurement devices, and industrial automation. Its high stability and accuracy make it an ideal choice for applications requiring a precise reference voltage, such as:

  • Digital Voltmeters
  • Operational Amplifier Circuitry
  • Analog-to-Digital and Digital-to-Analog Converters
  • Battery-Powered Equipment
  • Laboratory Equipment

Package and Availability

The REF102CU is available in an 8-pin ceramic DIP (Dual In-line Package), which is suitable for through-hole mounting. This package ensures robust performance and is suitable for various industrial environments. Check with Texas Instruments or authorized distributors for availability and bulk pricing options.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments official website or consult the REF102CU datasheet.

You May Also Be Interested in

Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V TO92-3
Lowest to $0.8411
ECAD model for LM4040C25ILP
Semtech Corporation
Need more? Email Us
ECAD model for SC431CK-1.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LISK-.25TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LC5SK-2TRT
Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ
Fairchild/ON Semiconductor
Programmable Shunt Regulator
Need more? Email Us
ECAD model for FAN431LZXA
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5653
ECAD model for SC431CSKQTR
MaxLinear Inc
THE XRP431L IS A THREE-TERMINAL
Need more? Email Us
ECAD model for XRP431LES5TRR3-F
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.7006
ECAD model for SC431CSK-1TRT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8182 $59.0910
11+ $9.6970 $106.6670
16+ $9.3940 $150.3040
22+ $9.0910 $200.0020
29+ $8.7879 $254.8491
39+ $7.8788 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,550 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention