EN
  • EN
  • DE

REF102BM

Part No REF102BM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 2.5ppm/°C Drift, 10-V Precision Voltage Reference 8-TO-99
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-99
Lead Free Contains Lead
Number of Channels 1
Output Current 10 mA
Output Voltage 10 V
Packaging Bulk
Quiescent Current 1.4 mA
Reference Voltage 10 V
RoHS Non-Compliant
Win Source Part Number 1223210-REF102BM
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF102BM CAD Model

Description

The REF102BM is a precision voltage reference component manufactured by Texas Instruments, renowned for its high accuracy and stability. This device is part of TI's family of fixed-voltage references that are designed to offer a simple solution for providing a stable reference voltage in a variety of applications. The REF102BM is particularly well-suited for precision data conversion systems, industrial instrumentation, and other electronic equipment requiring a stable reference voltage.

Key Features

  • Voltage Accuracy: The REF102BM offers an impressive initial voltage accuracy of ±0.05%, ensuring precise performance for critical applications.
  • Temperature Coefficient: With a low temperature coefficient of 10 ppm/°C, the REF102BM maintains its accuracy over a wide temperature range, making it reliable in varying environmental conditions.
  • Low Dropout Voltage: This voltage reference can operate with a very low dropout voltage, providing flexibility in systems with limited headroom above the desired output voltage.
  • Output Voltage: The REF102BM offers a fixed 10V output, which is a common reference voltage for many analog-to-digital and digital-to-analog converters.
  • Long-Term Stability: It exhibits excellent long-term stability, minimizing drift over time and ensuring consistent performance throughout the lifespan of the device.
  • Low Noise: This component features low noise without the need for an external capacitor, making it ideal for sensitive applications where noise can compromise accuracy and performance.

Applications

The REF102BM is versatile and can be used in a wide range of applications, including:

  • Precision data acquisition systems
  • High-resolution conversion systems
  • Industrial control systems
  • Professional audio equipment
  • Medical and scientific instrumentation

Reliability and Support

Texas Instruments provides comprehensive technical support for the REF102BM, including detailed datasheets, application notes, and design resources. Customers can rely on TI's commitment to quality and long-term availability, making the REF102BM a trustworthy choice for critical system designs.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess