EN
  • EN
  • DE

RC4558ID

Part No RC4558ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Amplifier Type General Purpose
Number of Circuits 2
Output Type Differential
Slew Rate 1.7V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 150 nA
Voltage - Input Offset 500 µV
Current - Supply 2.5mA (x2 Channels)
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number RC4558
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 659355-RC4558ID
Ultra Librarian 3D Model Ultra Librarian RC4558ID CAD Model

Description

The RC4558ID is a high-performance, dual operational amplifier from Texas Instruments, designed to deliver a perfect blend of features that make it suitable for a wide range of applications. This operational amplifier, commonly referred to as an op-amp, is known for its exceptional sound quality and is often employed in audio pre-amplification and active filters, as well as in industrial control systems and signal processing equipment.

Key Features

  • High Gain Bandwidth: The RC4558ID offers a high gain bandwidth product, which ensures that the amplifier can handle a wide range of frequencies without significant loss of gain.
  • Low Noise: With its low noise design, it is ideal for audio applications where maintaining signal integrity is critical.
  • Large Output Voltage Swing: It can swing output voltages close to the supply rails, making it highly efficient for driving various loads.
  • Dual Amplifier Design: The dual amplifier configuration allows for flexibility in design, enabling the use of both amplifiers in a single package for differential or independent operations.

Applications

  • Audio Preamplifiers
  • Active Filters
  • Signal Processing
  • Voltage Followers
  • Integrator or Differentiator Circuits

Quality and Reliability

The RC4558ID is built to Texas Instruments' high standards of quality and reliability, ensuring stable performance over its operational lifespan. It is offered in an 8-pin SOIC package, which is both compact and suitable for surface-mount technology, making it easy to integrate into a variety of electronic assemblies.

Technical Specifications

With a supply voltage range from ±2V to ±18V, the RC4558ID is versatile and can be used in environments with varying power supplies. The device also has a wide temperature range, making it reliable in different operating conditions.

For detailed information about the RC4558ID, including pin configurations, typical application circuits, and full technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1127 $50.1515
1,085+ $0.0924 $100.2540
1,675+ $0.0896 $150.0800
2,310+ $0.0867 $200.2770
2,985+ $0.0838 $250.1430
3,995+ $0.0751 $300.0245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113,500 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess