EN
  • EN
  • DE

R3602DR

Part No R3602DR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 288683-R3602DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R3602DR CAD Model

Description

The R3602DR is a high-performance integrated circuit (IC) from Texas Instruments, a leading global semiconductor company.

  • Description: Robust IC designed to offer high efficiency and functionality.
  • Applications: Wide range, such as power management, signal processing, and data conversion.
  • Performance: Designed to withstand demanding conditions and deliver consistent performance.
  • Key Features: High-speed processing capability, low power consumption, and superior thermal performance.
  • Thermal Performance: Operates effectively even @ high temperatures.
  • Noise Performance: Excellent noise performance ensuring clear and accurate signal processing.
  • Flexibility: Compatible with a wide range of voltages and can be easily integrated into various circuit designs.
  • Package: Compact package suitable for space-constrained designs.
  • Support: Backed by Texas Instruments' extensive technical support and resources.
  • Benefits: High performance, reliability, and flexibility.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess