EN
  • EN
  • DE

PUCC20225QNPLTQ1

Part No PUCC20225QNPLTQ1
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Isolated dual-channel gate driver with single input in LGA for automotive 48V systems 13-VLGA -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1 mm
Length 5 mm
Number of Pins 13
Thickness 910 µm
Width 5 mm
Win Source Part Number 1006845-PUCC20225QNPLTQ1
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PUCC20225QNPLTQ1 CAD Model

Description

Product Overview: Texas Instruments PUCC20225QNPLTQ1

The Texas Instruments PUCC20225QNPLTQ1 is a high-performance automotive integrated circuit designed to cater to the demanding requirements of modern vehicle electronics. This product is part of Texas Instruments' extensive range of automotive solutions, engineered to provide reliability, efficiency, and precision in a variety of automotive applications.

Built with robustness in mind, the PUCC20225QNPLTQ1 is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive components. This qualification signifies that the product has passed rigorous stress tests for temperature, humidity, and operational longevity, making it suitable for the harsh environments often encountered in automotive settings.

At the core of this IC is an advanced technology that facilitates improved system integration. This leads to a reduction in component count, which not only saves space but also potentially lowers the overall system cost. The integration also simplifies the design process, enabling faster time-to-market for automotive manufacturers.

The PUCC20225QNPLTQ1 boasts a wide operating temperature range, making it versatile for use in various parts of the vehicle, from the engine compartment to the cabin electronics. Its thermal management capabilities ensure that it operates reliably even under high-temperature conditions that are typical within the automotive environment.

Additionally, this product features protection mechanisms that safeguard the IC and the systems it is part of against potential damage from electrical transients, over-voltage, under-voltage, and other electrical anomalies. This level of protection is crucial in automotive applications where reliability and safety are of utmost importance.

For designers and engineers, the PUCC20225QNPLTQ1 comes with support from Texas Instruments in the form of detailed datasheets, application notes, and design resources. These tools help to streamline the development process and assist in achieving optimal performance from the IC in the final application.

In conclusion, the Texas Instruments PUCC20225QNPLTQ1 is an exemplary component that combines durability, integration, and support, making it an excellent choice for a wide range of automotive electronics applications. Its adherence to automotive quality standards and robust feature set ensures that it can meet the needs of an industry that demands nothing less than the best.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5102 $51.0612
15+ $6.9828 $104.7420
23+ $6.7646 $155.5858
31+ $6.5464 $202.9384
40+ $6.3281 $253.1240
53+ $5.6735 $300.6955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess