The PTV12010WAH is a high-performance, integrated module designed and manufactured by Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.
- Manufacturer: Texas Instruments
- Module Type: Single-output, 12V to 3.3V, 10A rated, non-isolated DC-DC converter
- Input Voltage Source: 8V to 14V
- Output Voltage: Adjustable from 0.8V to 3.6V
- Efficiency: Up to 96%
- Feature: Auto-Track sequencing
- Protective Features: Over-temperature protection and an output over-current protection
- Feature: Under-voltage lockout
- Package: Surface mount package
- Features: ON/OFF inhibit control and a differential remote sense