EN
  • EN
  • DE

PTPS65951A1ZGU

Part No PTPS65951A1ZGU
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Integrated Power Management/audio Codec Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 994098-PTPS65951A1ZGU
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS65951A1ZGU CAD Model

Description

The PTPS65951A1ZGU is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This advanced component is engineered to provide a comprehensive power management solution for a wide range of applications, including portable electronics, embedded systems, and industrial devices.

Key Features

  • Integrated Power Solution: The PTPS65951A1ZGU combines multiple power rails in a single package, simplifying system design and reducing the number of external components required.
  • High Efficiency: Designed for efficiency, this PMIC features low quiescent current and high switching frequency, which helps to minimize power loss and extend battery life in portable applications.
  • Flexible Configuration: The device includes programmable voltage rails and sequencing options, providing designers with the flexibility to tailor the power supply to specific system requirements.
  • Advanced Protection Features: It incorporates a range of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure reliable operation under various conditions.
  • Compact Footprint: The PTPS65951A1ZGU comes in a compact, space-saving package, making it suitable for use in space-constrained applications.
  • Extended Temperature Range: This PMIC operates over a wide temperature range, making it suitable for industrial applications that require robust performance in extreme environments.

Applications

The versatility of the PTPS65951A1ZGU allows it to be used in a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Internet of Things (IoT) Devices
  • Embedded Computing Systems

Technical Specifications

The PTPS65951A1ZGU boasts an array of technical specifications that make it a top choice for power management requirements. It supports multiple input voltages and provides various output voltages, each of which can be configured and sequenced to meet the demands of complex multi-rail systems. The device's package is designed for optimal thermal performance and is compatible with standard manufacturing processes.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess