EN
  • EN
  • DE

PIC18F87K90T-I/PT

Part No PIC18F87K90T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18F87K90
Other Names PIC18F87K90T-I/PTDKR,PIC18F87K90T-I/PTTR,PIC18F87K90T-I/PT,PIC18F87K90T-I/PTCT
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264324-PIC18F87K90T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F87K90T-I/PT CAD Model

Description

Microchip Technology's PIC18F87K90T-I/PT Microcontroller

The PIC18F87K90T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced embedded applications. This feature-rich MCU is part of the PIC18F K90 family and is tailored for projects that demand a balance between power efficiency and processing capability.

Key Features:

  • Core: The device utilizes Microchip's advanced 8-bit PIC18 core with an operating speed of up to 64 MHz, providing a robust platform for embedded control systems.
  • Memory: It comes with 128 KB of flash program memory, allowing ample space for complex applications, alongside 4 KB of RAM and 1024 bytes of EEPROM for data storage.
  • Digital Peripherals: The MCU includes a range of digital peripherals, such as 55 I/O pins, a 16-channel 10-bit Analog-to-Digital Converter (ADC), and multiple communication interfaces including SPI, I2C, and EUSART for versatile connectivity options.
  • Analog Features: With an integrated Charge Time Measurement Unit (CTMU) for capacitive touch applications and a Digital-to-Analog Converter (DAC), the PIC18F87K90T-I/PT is well-suited for analog-intensive applications.
  • Power Management: A variety of power modes, including nanoWatt XLP technology, ensure energy efficiency for power-sensitive designs.
  • Temperature Range: This MCU operates over an industrial temperature range of -40°C to +85°C, making it reliable in challenging environmental conditions.
  • Package: The device is available in a 64-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

Applications:

The PIC18F87K90T-I/PT is versatile enough to be used in a variety of applications ranging from industrial control systems, automotive applications, to consumer electronics. Its rich set of features and connectivity options make it an ideal choice for advanced projects requiring sophisticated control and monitoring capabilities.

Support and Resources:

Microchip Technology provides extensive support for the PIC18F87K90T-I/PT MCU, including development tools, software libraries, and detailed documentation. Designers can leverage the MPLAB® IDE and MPLAB® XC8 compiler for streamlined development and debugging processes.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3691 $50.5365
32+ $3.1559 $100.9888
50+ $3.0493 $152.4650
71+ $2.8361 $201.3631
92+ $2.7294 $251.1048
115+ $2.6228 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess