EN
  • EN
  • DE

PTPS659411F0RWERQ1

Part No PTPS659411F0RWERQ1
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description Automotive 2.8 V to 5.5 V, 5 buck & 4 LDO Power Management IC (PMIC) 56-VQFNP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 0 m
Length 8 mm
Number of Pins 56
Thickness 850 µm
Width 8 mm
Win Source Part Number 1205491-PTPS659411F0RWERQ1
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS659411F0RWERQ1 CAD Model

Description

The PTPS659411F0RWERQ1 is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments, renowned for its high-quality electronic components. This advanced PMIC is specifically designed to cater to the demanding needs of modern automotive applications, offering a robust and reliable power solution that enhances system performance and longevity.

Key Features

  • High Integration: The PTPS659411F0RWERQ1 integrates multiple power domains, reducing the need for additional external components and simplifying the power supply design in automotive systems.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in various automotive environments and compatible with different battery technologies.
  • Efficiency: This PMIC is designed for high efficiency, which minimizes power loss and heat generation, thereby enhancing the overall efficiency of the automotive system it powers.
  • Thermal Management: With advanced thermal management features, the PTPS659411F0RWERQ1 ensures reliable operation even under high temperature conditions typical in automotive applications.
  • Quality and Reliability: As with all Texas Instruments products, this PMIC is manufactured to meet stringent quality standards, ensuring high reliability and performance consistency.

Applications

The PTPS659411F0RWERQ1 is ideal for a wide range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics and Connectivity Solutions

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official Texas Instruments datasheets and product guides. These documents provide in-depth information on electrical characteristics, pin configurations, package details, and application notes that are crucial for successful integration into automotive systems.

In conclusion, the PTPS659411F0RWERQ1 from Texas Instruments represents a powerful and reliable solution for automotive power management, backed by the company's reputation for innovation and quality.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NANYA
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $375.3754 $375.3754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess