EN
  • EN
  • DE

PTPS548A28RWWR

Part No PTPS548A28RWWR
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description 2.7-V to 16-V input, 15-A synchronous buck converter with remote sense and 3-V internal LDO 21-VQFN-HR -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1 mm
Length 4 mm
Number of Pins 21
Thickness 900 µm
Width 3 mm
Win Source Part Number 1142598-PTPS548A28RWWR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS548A28RWWR CAD Model

Description

The PTPS548A28RWWR is a state-of-the-art power management integrated circuit (PMIC) developed by the renowned semiconductor company, Texas Instruments (TI). This advanced component is designed to efficiently manage and deliver power within electronic systems, making it an essential part of modern electronics that demand stable and reliable power supplies.

Key Features

  • High Efficiency: The PTPS548A28RWWR boasts a high level of efficiency, which is crucial for reducing heat generation and improving system performance.
  • Wide Input Voltage Range: This PMIC can handle a broad range of input voltages, offering flexibility in various power supply scenarios and ensuring compatibility with different system architectures.
  • Adjustable Output Voltage: Users can adjust the output voltage according to their specific needs, allowing for precise control over the power delivered to different components.
  • Programmable Switching Frequency: The device allows for programming of the switching frequency, providing designers with the ability to optimize the PMIC for their application, balancing efficiency and component size.
  • Thermal Protection: With built-in thermal protection, the PTPS548A28RWWR ensures that the device operates within safe temperature ranges, protecting the system from potential damage due to overheating.

Applications

The PTPS548A28RWWR is ideal for a wide array of applications. It is particularly useful in sectors that require efficient and reliable power distribution, such as:

  • Telecommunications
  • Networking Equipment
  • Enterprise Solutions
  • Computing Systems
  • Industrial Controls

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PTPS548A28RWWR is no exception. It is built to meet the high standards of performance and durability that TI customers have come to expect. Whether you are designing a new system or upgrading an existing one, this PMIC from Texas Instruments is an excellent choice for your power management needs.

You May Also Be Interested in

Intel
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NANYA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess