EN
  • EN
  • DE

PTN04050CAZ

Part No PTN04050CAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 12 - W, 3.3 / 5 - V INPUT, WIDE OUTPUT ADJUSTABLE BOOST CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTN04050C
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 5.5V
Voltage - Output 1 5 ~ 15 V
Current - Output (Maximum) 2.4A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting SMD
Package 4-SMD Module
Size 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm)
Win Source Part Number 1240667-PTN04050CAZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTN04050C
Introduction Date September 06, 2005
ECCN EAR99
Country of Origin Mexico, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTN04050CAZ CAD Model

Description

The PTN04050CAZ is a high-performance, adjustable step-up DC-DC converter module from Texas Instruments. This compact and efficient module is capable of delivering an output voltage ranging from 5V to 15V, with an input voltage as low as 2.95V. It is designed to provide a flexible power management solution for a wide array of applications, including but not limited to telecommunications, industrial systems, and portable electronics.

Key Features

  • Adjustable Output Voltage: The PTN04050CAZ allows for an adjustable output voltage that can be set from 5V to 15V, making it suitable for various electronic devices and applications.
  • Wide Input Voltage Range: With an input voltage range of 2.95V to 3.65V, this module can operate efficiently with a variety of power supplies and battery configurations.
  • High Efficiency: The converter boasts a high efficiency of up to 90%, ensuring minimal power loss during the voltage conversion process and reducing heat generation.
  • Integrated Inductor: The PTN04050CAZ features an integrated inductor, which simplifies the design and reduces the overall component count, leading to space savings on the PCB.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the module and the downstream circuitry from damage due to excessive current draw.
  • Thermal Shutdown: The module also includes a thermal shutdown feature, which prevents overheating by shutting down the operation if the internal temperature exceeds safe limits.
  • Simple External Components: Only a few external components are required for operation, such as input and output capacitors, which simplifies the design and minimizes the bill of materials.

Applications

The versatility of the PTN04050CAZ makes it an ideal choice for a variety of applications, including:

  • Telecommunications equipment
  • Industrial control systems
  • Battery-powered devices
  • Portable electronics
  • Networking equipment

With its robust feature set and flexibility, the PTN04050CAZ from Texas Instruments is a powerful solution for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5589 $99.1178
3+ $40.6637 $121.9911
4+ $39.3930 $157.5720
6+ $38.1222 $228.7332
7+ $36.8515 $257.9605
10+ $33.0393 $330.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,179 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess