EN
  • EN
  • DE

PTH12040WAZT

Part No PTH12040WAZT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 50-A, 8-V to 14-V INPUT, NON-ISOLATED WIDE-OUTPUT ADJUST POWER MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH12040
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 14V
Voltage - Output 1 0.8 ~ 5.5 V
Current - Output (Maximum) 50A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 96%
Mounting SMD
Package 20-SMD Module
Size 2.04" L x 1.04" W x 0.37" H (51.8mm x 26.5mm x 9.4mm)
Win Source Part Number 1240638-PTH12040WAZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH12040W
Introduction Date December 01, 2004
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH12040WAZT CAD Model

Description

The PTH12040WAZT is a highly integrated and efficient power module from Texas Instruments, designed to offer a compact and reliable power solution for a wide range of applications. This non-isolated module is part of the PTH12040 series and is known for its exceptional performance in terms of output current and thermal management.

Key Features:

  • Wide Input Voltage Range: The device operates with an input voltage range of 2.95V to 5.5V, making it versatile for various applications that require different input voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 3.6V, allowing for high flexibility to meet the needs of the target circuit or device.
  • High Output Current: It can deliver up to 6A of continuous output current, catering to systems that demand high power.
  • Efficiency: With an efficiency up to 95%, the PTH12040WAZT ensures minimal power loss and heat generation, thereby enhancing system reliability.
  • Thermal Performance: The module is equipped with an integrated heat spreader that aids in effective thermal dissipation.
  • Power Good Signal: The inclusion of a 'power good' signal provides a system-level indication of the output voltage status, which is crucial for power sequencing and monitoring.
  • Protection Features: It includes under-voltage lockout, over-current, and over-temperature protection mechanisms to safeguard the module and the system it powers.

Applications:

The PTH12040WAZT is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Computing and data storage systems
  • Networking infrastructure
  • Industrial control systems
  • Point-of-load power architectures

With its compact size, robust design, and comprehensive feature set, the PTH12040WAZT module from Texas Instruments is an excellent choice for designers looking to enhance power efficiency and performance in their systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess