EN
  • EN
  • DE

PTH12020WAZ

Part No PTH12020WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-5.5V 99W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 1.2 ~ 5.5V - - 18A 10.8V - 13.2V Input
Manufacturer Texas Instruments
Series PTH12020
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-SMD Module
Family Name PTH12020
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -296-20465, PTH12020WAZ-ND, 296-20465, -296-20465-ND, -PTH12020WAZ-NDR, 296-20465-NDR
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931073-PTH12020WAZ
Ultra Librarian 3D Model Ultra Librarian PTH12020WAZ CAD Model

Description

Product Overview: PTH12020WAZ by Texas Instruments

The PTH12020WAZ is a high-performance, adjustable non-isolated power module designed by Texas Instruments for sophisticated electronics that demand reliable and efficient power management solutions. This module is part of the PTH12020 series, known for its exceptional versatility and ease of use in a wide range of applications.

Key Features

  • Wide Input Voltage Range: The PTH12020WAZ has a broad input voltage range of 10.8V to 13.2V, making it suitable for a variety of industrial and commercial power systems.
  • High Output Current: It can deliver an impressive output current of up to 20A, which is ideal for powering high-performance integrated circuits and other power-hungry components.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 5.5V, allowing for high flexibility to meet specific requirements of the target application.
  • Efficiency: With its advanced design, the module offers excellent power conversion efficiency, reducing energy loss and heat generation.
  • Thermal Performance: The PTH12020WAZ is equipped with an integrated heat sink, enhancing its thermal performance and reliability under various operating conditions.
  • Protection Features: It includes overcurrent and over-temperature protection, safeguarding the module and connected devices from potential damage due to abnormal operating conditions.
  • Easy Implementation: Its through-hole mounting design and minimal external components requirement make it easy to implement in a wide range of applications.

Applications

The PTH12020WAZ is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control systems
  • Complex digital systems such as servers and networking hardware

Conclusion

In summary, the PTH12020WAZ from Texas Instruments is a robust, adjustable power module that offers high efficiency, reliability, and flexibility for demanding applications. Its comprehensive feature set and ease of integration make it a top choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8512 $84.8512
2+ $82.1996 $164.3992
3+ $79.5480 $238.6440
4+ $76.8964 $307.5856
5+ $68.9416 $344.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess