Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH04040W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 2.5V
Current - Output (Max) 60A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93%
Mounting Type Through Hole
Package / Case 20-DIP Module
Size / Dimension 2.05" L x 1.05" W x 0.36" H (52.1mm x 26.7mm x 9.1mm)
Base Product Number PTH04040
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657883-PTH04040WAD
Ultra Librarian 3D Model Ultra Librarian PTH04040WAD CAD Model

Description

The PTH04040WAD is a high-performance, non-isolated module with an adjustable output voltage range designed by Texas Instruments. This power module is part of TI's extensive range of power management solutions and is particularly suited for applications requiring a compact, high-efficiency power supply with a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The PTH04040WAD operates with an input voltage range from 2.95V to 5.5V, making it versatile for various applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 3.6V, allowing for high flexibility in matching the voltage requirements of different circuits.
  • High Efficiency: With an efficiency of up to 90%, this module provides a reliable power conversion solution, which is critical for minimizing heat generation and improving system performance.
  • High Output Current: It is capable of delivering up to 6A of continuous output current, which is suitable for high-power applications.
  • Small Footprint: The compact size of the PTH04040WAD is ideal for space-constrained applications.
  • Thermal Protection: The module includes over-temperature protection, ensuring reliable operation under varying conditions.
  • Over Current Protection: It also features built-in over current protection to safeguard the module and the load from unexpected conditions.

Applications

The PTH04040WAD is designed to meet the needs of a broad range of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Servers and storage systems
  • Industrial equipment
  • Test and measurement systems

With its robust feature set, the PTH04040WAD from Texas Instruments is an excellent choice for designers looking for a high-performance power module that combines flexibility, efficiency, and reliability.

You May Also Be Interested in

AIMTEC
DC DC CONVERTER 18V 1W
Lowest to $4.5993
ECAD model for AM1D-1218SZ
Murata Power Solutions Inc.
DC/DC TH 1W 5-5V SIP DUAL / Module DC-DC 12VIN 2-OUT 12V/-12V 0.042A/-0.042A 1W 5-Pin SIP Module Tube
Need more? Email Us
ECAD model for CRV1D1212SC
Delta Electronics
DC/DC CONVERTERS
Need more? Email Us
ECAD model for DCK12S0A0S30NFA
Bel Power Solutions
REGULATOR SWITCHING 36V 3A
Need more? Email Us
ECAD model for PSB363-9LIR
GE Critical Power
DC/DC CONVERTER 1.5V 10A 15W / Module DC-DC 12VIN 1-OUT 1.5V 10A 10-Pin SIP Box/Tray
Need more? Email Us
ECAD model for AXA010A0M3Z
Artesyn Embedded Technologies
DC/DC CONVERTER 3.3V 200W / Module DC-DC 48VIN 1-OUT 3.3V 40A 132W 8-Pin Quarter-Brick
Lowest to $84.2382
ECAD model for AGQ200B-48S3V3-6L
Murata Power Solutions Inc.
DC/DC CONVERTER 3.3V 0.75W / Module DC-DC 3.3VIN 1-OUT 3.3V 0.227A 0.75W 4-Pin SIP Module
Lowest to $8.2590
ECAD model for CME0303S3C
Artesyn Embedded Technologies
DC/DC CONVERTER 3.3V 10W / Module DC-DC 48VIN 1-OUT 3.3V 2.4A 10W 5-Pin
Need more? Email Us
ECAD model for CXA10-48S3V3-SJ
GE Critical Power
CONVE DC/DC 0.75 3.63V @ 10A SMD / Module DC-DC 1-OUT 0.75V to 3.63V 10A 6-Pin SMD Module T/R
Need more? Email Us
ECAD model for AXH010A0X3-SRZ

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.5264 $130.5264
2+ $126.3158 $252.6316
3+ $122.1053 $366.3159
4+ $109.4737 $437.8948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 252 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention