Products specifications Report Issue?

Frequency 25 MHz
RoHS Compliant
Win Source Part Number 1056397-DSX221G25000000AAAA
Categories Crystals
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSX221G25000000AAAA CAD Model

Description

The DSX221G25000000AAAA is a crystal oscillator manufactured by KDS (KDa Shinsenkogyo Co., Ltd.). Crystal oscillators provide a stable and accurate clock signal for various electronic circuits and systems. Based on the part number, this oscillator operates at a frequency of 25 MHz.

Applications

  • Microcontrollers
  • Microprocessors
  • Real-time clocks (RTCs)
  • Communication systems
  • Networking equipment

Features

  • 25 MHz Output Frequency: Provides a precise and stable clock signal at 25 MHz.
  • Surface Mount Device (SMD): Designed for easy assembly on printed circuit boards.
  • Compact Size: Saves space in high-density applications.
  • Low Jitter: Minimizes timing errors in digital circuits.
  • High Stability: Maintains a consistent frequency over a wide temperature range.
  • Low Power Consumption: Suitable for battery-powered devices.

Benefits

  • Accurate Timing: Ensures reliable operation of digital circuits.
  • Easy Assembly: Simplifies the manufacturing process.
  • Space-Saving Design: Allows for higher component density on the PCB.
  • Improved System Performance: Reduces timing errors and improves signal integrity.
  • Long-Term Stability: Maintains accurate timing over the lifespan of the device.

Relevant Additional Details

Consult the official KDS datasheet for DSX221G25000000AAAA to obtain the full specifications. Key parameters include:

  • Frequency Tolerance: Indicates the accuracy of the output frequency.
  • Frequency Stability vs. Temperature: Specifies how much the frequency changes over the operating temperature range.
  • Operating Temperature Range: Specifies the allowable temperature range for reliable operation.
  • Supply Voltage: The required voltage to power the oscillator.
  • Output Load: The impedance that the oscillator is designed to drive.
  • Package Dimensions: The physical dimensions of the SMD package.
The "AAAA" suffix may refer to specific package or testing details. Refer to the datasheet for complete information.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CRYSTAL 27.1200MHZ 18PF SMD
Need more? Email Us
ECAD model for CX3225GB27120P0HPQCC
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $1.5154
ECAD model for ECS-.327-12.5-34R-C-TR
Epson Company
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±50ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for FA-238 24.0000MB-K3
NDK
6pF SMD2012-2P Crystals RoHS
Lowest to $0.5273
ECAD model for NX2012SA-32.768KHZ-EXS00A-MU00527
NDK
9pF ±20ppm SMD2012-2P Crystals RoHS
Lowest to $0.3811
ECAD model for NX2012SA-32.768KHZ-EXS00A-MU00646
NDK
±30ppm 8pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.3260
ECAD model for NX3225GA-25MHZ-STD-CRG-2
Murata Electronics North America
CRYSTAL 24.0000MHZ 6PF SMD / 24 MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Lowest to $0.1407
ECAD model for XRCGB24M000F3N00R0
Micro Crystal AG
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECAD model for CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QC
ECS Inc.
CRYSTAL 24.0000MHZ 12PF SMD
Lowest to $0.3727
ECAD model for ECS-240-12-37B-CKY-TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention