EN
  • EN
  • DE

PTH03060WAZ

Part No PTH03060WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 10-A, 3.3-V Input Non-Isolated Step-Down Switching Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH03060W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 3.65V
Voltage - Output 1 0.8 ~ 2.5 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 93%
Mounting SMD
Package 10-SMD Module
Size 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Win Source Part Number 1240565-PTH03060WAZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH03060W
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH03060WAZ CAD Model

Description

The PTH03060WAZ from Texas Instruments is a highly efficient, non-isolated power module that stands out for its ease of use and robust performance. This compact module is part of the PTH series, renowned for providing flexible power solutions to a wide array of applications.

Key Features

  • Wide Input Voltage Range: The PTH03060WAZ operates with an input voltage range of 2.95 V to 3.65 V, making it versatile for various low-voltage applications.
  • Adjustable Output Voltage: It delivers an adjustable output voltage from 0.8 V to 2.5 V, which can be set using a single external resistor, providing flexibility to power different circuit components.
  • High Efficiency: With an efficiency of up to 92%, this module ensures minimal power loss and is suitable for battery-powered and energy-sensitive systems.
  • Output Current: It can provide up to 6 A of output current, catering to applications with moderate to high power requirements.
  • Thermal Performance: The module's innovative design and integrated heat sink enable excellent thermal performance, ensuring reliable operation even at full load.
  • Power Good Signal: Features a 'power good' signal for output voltage monitoring, which facilitates power sequencing and system reliability.

Applications

The PTH03060WAZ is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Server and storage systems
  • Industrial automation systems
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PTH03060WAZ is no exception. The module is designed to meet rigorous industry standards, ensuring long-term reliability and performance in a variety of conditions. With overcurrent and overtemperature protection features, it maintains its integrity and protects connected devices from potential damage.

Conclusion

With its compact size, high efficiency, and versatile performance characteristics, the PTH03060WAZ power module from Texas Instruments is an excellent choice for designers looking to simplify their power supply design with a reliable, easy-to-use component.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0271 $63.0813
6+ $17.2530 $103.5180
9+ $16.7138 $150.4242
13+ $16.1747 $210.2711
16+ $15.6355 $250.1680
22+ $14.0181 $308.3982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess