EN
  • EN
  • DE

PT6913C

Part No PT6913C
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER -1.5V 6A / Non-Isolated PoL Module DC DC Converter 1 Output -1.5V 6A 4.5V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT6910 (12W)
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 -1.5V
Current - Output (Max) 6A
Applications ITE (Commercial)
Temperature Range - Operating 0°C ~ 85°C
Efficiency 65%
Mounting SMD (SMT)
Package / Case 23-SMD Module
Dimension 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm)
Base Product Number PT6913
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2156-PT6913C-TI,PT6913C-NDR,TEXTISPT6913C
Standard Package 10
Win Source Part Number 959901-PT6913C
Ultra Librarian 3D Model Ultra Librarian PT6913C CAD Model

Description

The PT6913C is a high-performance power module from Texas Instruments, designed to offer a compact and efficient power solution for a wide range of applications. This module is part of the PT6900 series, which is renowned for its reliability and versatility in providing power management solutions.

Key Features

  • Output Voltage: The PT6913C provides an adjustable output voltage, making it suitable for a variety of tasks that require different voltage levels.
  • High Efficiency: With its advanced design, this module achieves high efficiency, which is crucial for reducing heat generation and improving system performance.
  • Integrated Heat Sink: The module comes with an integrated heat sink that helps to dissipate heat effectively, ensuring the device operates within its temperature range even under full load conditions.
  • Power Input Range: It supports a wide range of input voltages, which allows for flexible usage across different power systems and applications.
  • Plug-and-Play: Designed for ease of use, the PT6913C can be easily integrated into existing systems with minimal configuration, offering a plug-and-play solution that reduces time-to-market.

Applications

The PT6913C is suitable for various applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Data storage and servers
  • Complex multi-voltage systems

Technical Specifications

Parameter Value
Input Voltage Range 10.8V to 13.2V
Output Voltage Range 0.8V to 3.6V
Output Current Up to 15A
Efficiency Up to 90%
Operating Temperature -40°C to +85°C

Quality and Reliability

As with all Texas Instruments products, the PT6913C is manufactured to the highest quality standards, ensuring both robustness and longevity for peace of mind in critical applications.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess